IC GATE DRVR HI/LOW SIDE 8SOIC Product overview: TC4431EOA from Microchip Technology is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-TC4431EOA can be used for catalog matching and distributor lookup.
High-Side or Low-Side Gate Driver IC Inverting 8-SOIC
High-Side or Low-Side Gate Driver IC Inverting 8-SOIC
MOSFET DRIVER, HIGH SIDE, SOIC-8; No. of Channels:1Channels; Driver Configuration:High Side; Power Switch Type:MOSFET; No. of Pins:8Pins; IC Case / Package:SOIC; Input Type:Inverting; Source Current:1.5A; Sink Current:1.5A RoHS Compliant: Yes
IC GATE DRVR HI/LOW SIDE 8SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 730-TC4431EOA | TC4431EOA-ND | TC4431EOA | 84R7718 | TC4431EOA |
| Product Name | Gate Driver IC | Gate Drivers | Gate Drivers | Mosfet Driver, High Side, Soic-8; No. Of Channels Microchip | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers |
| Driver Type | High-Side or Low-Side | High-side; Low-side | High-side; Low-side | High-side | |
| Number of Outputs | 1; 1 | ||||
| Output Configuration | Inverting; Inverting | Inverting | Inverting | ||
| Output Current | 1.5 amps | 1.5 amps | 1.5 amps | ||
| Supply Voltage | 4.5 to 30 volts | 4.5 to 30 volts | 4.5 to 30 volts | 30 to 4.5 volts |