Microchip Technology, Inc. Gate Drivers TC4431CPA

Description
High-Side or Low-Side Gate Driver IC Inverting 8-PDIP
Request a Quote Datasheet
Description
High-Side or Low-Side Gate Driver IC Inverting 8-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gate Drivers - TC4431CPA-ND - DigiKey
Thief River Falls, MN, United States
Gate Drivers
TC4431CPA-ND
Gate Drivers TC4431CPA-ND
High-Side or Low-Side Gate Driver IC Inverting 8-PDIP

High-Side or Low-Side Gate Driver IC Inverting 8-PDIP

Buy Now Datasheet
Singapore, Singapore
Gate Driver IC
730-TC4431CPA
Gate Driver IC 730-TC4431CPA
IC GATE DRV HI-SIDE/LO-SIDE 8DIP Product overview: TC4431CPA from Microchip Technology is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-TC4431CPA can be used for catalog matching and distributor lookup.

IC GATE DRV HI-SIDE/LO-SIDE 8DIP Product overview: TC4431CPA from Microchip Technology is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-TC4431CPA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers - TC4431CPA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
TC4431CPA
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers TC4431CPA
IC GATE DRV HI-SIDE/LO-SIDE 8DIP

IC GATE DRV HI-SIDE/LO-SIDE 8DIP

Supplier's Site
Gate Driver Ic, 4.5V-30V, Pdip; No. Of Channels Microchip - 92C6136 - Newark, An Avnet Company
Chicago, IL, United States
Gate Driver Ic, 4.5V-30V, Pdip; No. Of Channels Microchip
92C6136
Gate Driver Ic, 4.5V-30V, Pdip; No. Of Channels Microchip 92C6136
GATE DRIVER IC, 4.5V-30V, PDIP; No. of Channels:1Channels; Driver Configuration:High Side; Power Switch Type:MOSFET; No. of Pins:8Pins; IC Case / Package:PDIP; Input Type:CMOS, TTL; Source Current:-; Sink Current:-; Input Delay:62ns RoHS Compliant: Yes

GATE DRIVER IC, 4.5V-30V, PDIP; No. of Channels:1Channels; Driver Configuration:High Side; Power Switch Type:MOSFET; No. of Pins:8Pins; IC Case / Package:PDIP; Input Type:CMOS, TTL; Source Current:-; Sink Current:-; Input Delay:62ns RoHS Compliant: Yes

Supplier's Site Datasheet
Gate Drivers - TC4431CPA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
TC4431CPA
Gate Drivers TC4431CPA
High-Side or Low-Side Gate Driver IC Inverting 8-PDIP

High-Side or Low-Side Gate Driver IC Inverting 8-PDIP

Buy Now Datasheet
Sheung Wan, Hong Kong
Gate Drivers
TC4431CPA
Gate Drivers TC4431CPA
Gate Drivers 1.5A Sngl 30V Inv

Gate Drivers 1.5A Sngl 30V Inv

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number TC4431CPA-ND 730-TC4431CPA TC4431CPA 92C6136 TC4431CPA TC4431CPA
Product Name Gate Drivers Gate Driver IC Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers Gate Driver Ic, 4.5V-30V, Pdip; No. Of Channels Microchip Gate Drivers Gate Drivers
Driver Type High-side; Low-side High-Side or Low-Side High-side; Low-side
Output Configuration Inverting Inverting; Inverting Inverting
Output Current 1.5 amps 1.5 amps 1.5 amps
Supply Voltage 4.5 to 30 volts 4.5 to 30 volts 30 to 4.5 volts 4.5 to 30 volts
Rise Time 25 ns 25 ns 25 ns
Unlock Full Specs
to access all available technical data

Similar Products

 - 74HCT238D-Q100J - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOT109
Packing Method Tape Reel; Tape & Reel; Other
View Details
 - 55463/BPA - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP8
Packing Method Tube; Tube; Other
View Details
Clock Buffers, Drivers - CDCLVD1204RGTT - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 2.38 to 2.62 volts
Switching Frequency 800000 kHz
View Details