Low-Side Gate Driver IC Inverting 8-SOIC
IC GATE DRVR LOW-SIDE 8SOIC Product overview: TC4429EOA from Microchip Technology is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-TC4429EOA can be used for catalog matching and distributor lookup.
IC, DRIVER, MOSFET, SMD; Driver Configuration:Low Side; Peak Output Current:6A; Supply Voltage Min:4.5V; Supply Voltage Max:18V; Driver Case Style:SOIC; No. of Pins:8Pins; Input Delay:55ns; Output Delay:55ns; Operating Temperature RoHS Compliant: Yes
MOSFET DRIVER, LOW-SIDE, SOIC-8; No. of Channels:1Channels; Driver Configuration:Low Side; Power Switch Type:MOSFET; No. of Pins:8Pins; Driver Case Style:SOIC; Input Type:Inverting; Source Current:6A; Sink Current:6A; Product Range:-RoHS Compliant: Yes
IC GATE DRVR LOW-SIDE 8SOIC
Low-Side Gate Driver IC Inverting 8-SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | TC4429EOA-ND | 730-TC4429EOA | 59M2579 | 69K7654 | TC4429EOA | TC4429EOA | TC4429EOA |
| Product Name | Gate Drivers | Gate Driver IC | Ic, Driver, Mosfet, Smd; Driver Configuration Microchip | Mosfet Driver, Low-Side, Soic-8; No. Of Channels Microchip | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers | Gate Drivers |
| Driver Type | Low-side | Low-side; Low-Side | Low-side | Low-side | |||
| Output Configuration | Inverting | Inverting; Inverting | Inverting | ||||
| Output Current | 6 amps | 6 amps | 6 amps | 6 amps | |||
| Supply Voltage | 4.5 to 18 volts | 4.5 to 18 volts | 4.5 to 18 volts | 18 to 4.5 volts | 4.5 to 18 volts | ||
| Rise Time | 25 ns | 25 ns | 25 ns |