Microchip Technology, Inc. Gate Driver IC TC4428CPA

Description
IC GATE DRVR LOW-SIDE 8DIP Product overview: TC4428CPA from Microchip Technology is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-TC4428CPA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC GATE DRVR LOW-SIDE 8DIP Product overview: TC4428CPA from Microchip Technology is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-TC4428CPA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Gate Driver IC
730-TC4428CPA
Gate Driver IC 730-TC4428CPA
IC GATE DRVR LOW-SIDE 8DIP Product overview: TC4428CPA from Microchip Technology is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-TC4428CPA can be used for catalog matching and distributor lookup.

IC GATE DRVR LOW-SIDE 8DIP Product overview: TC4428CPA from Microchip Technology is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-TC4428CPA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gate Drivers - TC4428CPA-ND - DigiKey
Thief River Falls, MN, United States
Gate Drivers
TC4428CPA-ND
Gate Drivers TC4428CPA-ND
Low-Side Gate Driver IC Inverting, Non-Inverting 8-PDIP

Low-Side Gate Driver IC Inverting, Non-Inverting 8-PDIP

Buy Now Datasheet
Gate Drivers - TC4428CPA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
TC4428CPA
Gate Drivers TC4428CPA
Low-Side Gate Driver IC Inverting, Non-Inverting 8-PDIP

Low-Side Gate Driver IC Inverting, Non-Inverting 8-PDIP

Buy Now Datasheet
Sheung Wan, Hong Kong
Gate Drivers
TC4428CPA
Gate Drivers TC4428CPA
Gate Drivers 1.5A Dual MOSFET Dr Comp C Temp PDIP8

Gate Drivers 1.5A Dual MOSFET Dr Comp C Temp PDIP8

Buy Now Datasheet
Power Supply Chip >> Gate Drive ICs - TC4428CPA - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Power Supply Chip >> Gate Drive ICs
TC4428CPA
Power Supply Chip >> Gate Drive ICs TC4428CPA
Low Side 2 MOSFET 1.5A 25ns 25ns 4.5V~18V 1.5A PDIP-8 Gate Drive ICs ROHS

Low Side 2 MOSFET 1.5A 25ns 25ns 4.5V~18V 1.5A PDIP-8 Gate Drive ICs ROHS

Supplier's Site Datasheet
Mosfet Driver, Dual, Low Side, Dip-8; Driver Configuration Microchip - 98K1415 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Driver, Dual, Low Side, Dip-8; Driver Configuration Microchip
98K1415
Mosfet Driver, Dual, Low Side, Dip-8; Driver Configuration Microchip 98K1415
MOSFET DRIVER, DUAL, LOW SIDE, DIP-8; Driver Configuration:Low Side; Peak Output Current:1.5A; Supply Voltage Min:4.5V; Supply Voltage Max:18V; Driver Case Style:DIP; No. of Pins:8Pins; Input Delay:20ns; Output Delay:40ns; MSL:- RoHS Compliant: Yes

MOSFET DRIVER, DUAL, LOW SIDE, DIP-8; Driver Configuration:Low Side; Peak Output Current:1.5A; Supply Voltage Min:4.5V; Supply Voltage Max:18V; Driver Case Style:DIP; No. of Pins:8Pins; Input Delay:20ns; Output Delay:40ns; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers - TC4428CPA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
TC4428CPA
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers TC4428CPA
IC GATE DRVR LOW-SIDE 8DIP

IC GATE DRVR LOW-SIDE 8DIP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number 730-TC4428CPA TC4428CPA-ND TC4428CPA TC4428CPA TC4428CPA 98K1415 TC4428CPA
Product Name Gate Driver IC Gate Drivers Gate Drivers Gate Drivers Power Supply Chip >> Gate Drive ICs Mosfet Driver, Dual, Low Side, Dip-8; Driver Configuration Microchip Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
Driver Type Low-side; Low-Side Low-side Low-side Low-side Low-side
Number of Outputs 2; 2
Output Configuration Inverting; Inverting, Non-Inverting Noninverting Inverting; Noninverting
Output Current 1.5 amps 1.5 amps 1.5 amps 1.5 amps
Supply Voltage 4.5 to 18 volts 4.5 to 18 volts 4.5 to 18 volts 4.5 to 18 volts 4.5 to 18 volts 18 to 4.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - A8434EESTR-T - Quarktwin Technology Ltd.
Allegro MicroSystems Inc.
Specs
Number of Outputs 6
Output Configuration Inverting; Switched Capacitor (Charge Pump)
Output Current 0.0300 amps
View Details
Gate Drivers - 1EDN7511BXTSA1-ND - DigiKey
Infineon Technologies AG
Specs
Driver Type Low-side
Output Configuration Noninverting
Output Current 8 amps
View Details
2 suppliers
Clock Buffers, Drivers - SI53340-B-GM - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.63 volts
Switching Frequency 1.25E6 kHz
View Details