Low-Side Gate Driver IC Inverting, Non-Inverting 8-PDIP
IC GATE DRVR LOW-SIDE 8DIP Product overview: TC4428ACPA from Microchip Technology is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-TC4428ACPA can be used for catalog matching and distributor lookup.
IC GATE DRVR LOW-SIDE 8DIP
IC, DRIVER, MOSFET, DUAL 1.5A, DIP8; Driver Configuration:Low Side; Peak Output Current:1.5A; Supply Voltage Min:4.5V; Supply Voltage Max:18V; Driver Case Style:DIP; No. of Pins:8Pins; Input Delay:30ns; Output Delay:30ns; Operating RoHS Compliant: Yes
Gate Drivers 1.5A Dual td Match
Low-Side Gate Driver IC Inverting, Non-Inverting 8-PDIP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | TC4428ACPA-ND | 730-TC4428ACPA | TC4428ACPA | 34M8782 | TC4428ACPA | TC4428ACPA |
| Product Name | Gate Drivers | Gate Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Ic, Driver, Mosfet, Dual 1.5A, Dip8; Driver Configuration Microchip | Gate Drivers | Gate Drivers |
| Driver Type | Low-side | Low-side; Low-Side | Low-side | |||
| Output Configuration | Noninverting | Inverting; Inverting, Non-Inverting | Inverting; Noninverting | |||
| Output Current | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps | ||
| Supply Voltage | 4.5 to 18 volts | 4.5 to 18 volts | 18 to 4.5 volts | 4.5 to 18 volts | 4.5 to 18 volts | |
| Rise Time | 25 ns | 25 ns | 25 ns |