Microchip Technology, Inc. Integrated Circuits (ICs) - PMIC - Gate Drivers TC4427EUA

Description
Win Source Part Number: 1019811-TC4427EUA Category: Integrated Circuits (ICs)>PMIC - Gate Drivers Package: Tube Standard Package: 100 Mounting: SMD (SMT) Channel Type: Independent Input Type: Non-Inverting Driven Configuration: Low-Side Number of Drivers: 2 Gate Type: N-Channel, P-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.4V Current - Peak Output (Source, Sink): 1.5A, 1.5A Rise / Fall Time (Typ): 19ns, 19ns Voltage - Supply: 4.5V ~ 18V Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Supplier Device Package: 8-MSOP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: TC4427EUA-NDR Base Product Number: TC4427
Request a Quote Datasheet
Description
Win Source Part Number: 1019811-TC4427EUA Category: Integrated Circuits (ICs)>PMIC - Gate Drivers Package: Tube Standard Package: 100 Mounting: SMD (SMT) Channel Type: Independent Input Type: Non-Inverting Driven Configuration: Low-Side Number of Drivers: 2 Gate Type: N-Channel, P-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.4V Current - Peak Output (Source, Sink): 1.5A, 1.5A Rise / Fall Time (Typ): 19ns, 19ns Voltage - Supply: 4.5V ~ 18V Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Supplier Device Package: 8-MSOP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: TC4427EUA-NDR Base Product Number: TC4427
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Gate Drivers - 1019811-TC4427EUA - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Gate Drivers
1019811-TC4427EUA
Integrated Circuits (ICs) - PMIC - Gate Drivers 1019811-TC4427EUA
Win Source Part Number: 1019811-TC4427EUA Category: Integrated Circuits (ICs)>PMIC - Gate Drivers Package: Tube Standard Package: 100 Mounting: SMD (SMT) Channel Type: Independent Input Type: Non-Inverting Driven Configuration: Low-Side Number of Drivers: 2 Gate Type: N-Channel, P-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.4V Current - Peak Output (Source, Sink): 1.5A, 1.5A Rise / Fall Time (Typ): 19ns, 19ns Voltage - Supply: 4.5V ~ 18V Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Supplier Device Package: 8-MSOP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: TC4427EUA-NDR Base Product Number: TC4427

Win Source Part Number: 1019811-TC4427EUA
Category: Integrated Circuits (ICs)>PMIC - Gate Drivers
Package: Tube
Standard Package: 100
Mounting: SMD (SMT)
Channel Type: Independent
Input Type: Non-Inverting
Driven Configuration: Low-Side
Number of Drivers: 2
Gate Type: N-Channel, P-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2.4V
Current - Peak Output (Source, Sink): 1.5A, 1.5A
Rise / Fall Time (Typ): 19ns, 19ns
Voltage - Supply: 4.5V ~ 18V
Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package: 8-MSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: TC4427EUA-NDR
Base Product Number: TC4427

Buy Now Datasheet
Gate Drivers - TC4427EUA-ND - DigiKey
Thief River Falls, MN, United States
Gate Drivers
TC4427EUA-ND
Gate Drivers TC4427EUA-ND
Low-Side Gate Driver IC Non-Inverting 8-MSOP

Low-Side Gate Driver IC Non-Inverting 8-MSOP

Buy Now Datasheet
Singapore, Singapore
Gate Driver IC
730-TC4427EUA
Gate Driver IC 730-TC4427EUA
IC GATE DRVR LOW-SIDE 8MSOP Product overview: TC4427EUA from Microchip Technology is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-TC4427EUA can be used for catalog matching and distributor lookup.

IC GATE DRVR LOW-SIDE 8MSOP Product overview: TC4427EUA from Microchip Technology is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-TC4427EUA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers - TC4427EUA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
TC4427EUA
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers TC4427EUA
IC GATE DRVR LOW-SIDE 8MSOP

IC GATE DRVR LOW-SIDE 8MSOP

Supplier's Site
Gate Drivers - TC4427EUA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
TC4427EUA
Gate Drivers TC4427EUA
Low-Side Gate Driver IC Non-Inverting 8-MSOP

Low-Side Gate Driver IC Non-Inverting 8-MSOP

Buy Now Datasheet
Sheung Wan, Hong Kong
Gate Drivers
TC4427EUA
Gate Drivers TC4427EUA
Gate Drivers 1.5A Dual MOSFET Dr NonInver Etemp MSOP8

Gate Drivers 1.5A Dual MOSFET Dr NonInver Etemp MSOP8

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number 1019811-TC4427EUA TC4427EUA-ND 730-TC4427EUA TC4427EUA TC4427EUA TC4427EUA
Product Name Integrated Circuits (ICs) - PMIC - Gate Drivers Gate Drivers Gate Driver IC Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers Gate Drivers Gate Drivers
Driver Type Low-side Low-side Low-side; Low-Side Low-side
Output Configuration Noninverting Noninverting Noninverting; Non-Inverting Inverting; Noninverting
Output Current 1.5 amps 1.5 amps 1.5 amps 1.5 amps
Supply Voltage 4.5 to 18 volts 4.5 to 18 volts 4.5 to 18 volts 18 to 4.5 volts 4.5 to 18 volts
Rise Time 19 ns 19 ns 19 ns 19 ns
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - CDCVF111FNRG4 - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 3 to 3.6 volts
Switching Frequency 650000 kHz
View Details
 - 74HC366PW-Q100,118 - Rochester Electronics
Specs
Package Type SOT403
Packing Method Tape Reel; Tape & Reel; Other
View Details