Microchip Technology, Inc. PMIC - PMIC - Gate Drivers - TC4427AVOA-VAO TC4427AVOA-VAO

Description
Manufacturer: Microchip Technology Win Source Part Number: 936160-TC4427AVOA-VA O Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C (TA) Features: Low-Side Gate Driver IC Non-Inverting 8-SOIC Package: Tube Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Family Name: TC4427 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 936160-TC4427AVOA-VA O Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C (TA) Features: Low-Side Gate Driver IC Non-Inverting 8-SOIC Package: Tube Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Family Name: TC4427 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - TC4427AVOA-VAO - 936160-TC4427AVOA-VAO - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - TC4427AVOA-VAO
936160-TC4427AVOA-VAO
PMIC - PMIC - Gate Drivers - TC4427AVOA-VAO 936160-TC4427AVOA-VAO
Manufacturer: Microchip Technology Win Source Part Number: 936160-TC4427AVOA-VA O Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C (TA) Features: Low-Side Gate Driver IC Non-Inverting 8-SOIC Package: Tube Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Family Name: TC4427 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001

Manufacturer: Microchip Technology
Win Source Part Number: 936160-TC4427AVOA-VAO
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: Low-Side Gate Driver IC Non-Inverting 8-SOIC
Package: Tube
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Family Name: TC4427
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001

Buy Now Datasheet
Shenzhen, China
PMIC - Gate Drivers
TC4427AVOA-VAO
PMIC - Gate Drivers TC4427AVOA-VAO
IC GATE DRVR LOW-SIDE 8SOIC

IC GATE DRVR LOW-SIDE 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Gates Logic Gates
Product Number 936160-TC4427AVOA-VAO TC4427AVOA-VAO
Product Name PMIC - PMIC - Gate Drivers - TC4427AVOA-VAO PMIC - Gate Drivers
Gate Type Buffer/Driver Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

Triple 3-Input NAND - AP54RHC10ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details
Quad 2-input NAND gate - 74AHCT00BQ,115 - Nexperia B.V.
Specs
Gate Type NAND
Supply Voltage +7.0
IC Package Type Other; SOT762-1 SOT762-1
View Details
6 suppliers
Gates and Inverters - 54LS30LMQB - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 8
View Details
Logic - Gates and Inverters - 54LS20LM - Lingto Electronic Limited
Specs
Gate Type NOT; NAND
View Details