Microchip Technology, Inc. PMIC - PMIC - Gate Drivers - TC4427AMJA TC4427AMJA

Description
Manufacturer: Microchip Technology Win Source Part Number: 936159-TC4427AMJA Operating Temperature Range: -55°C ~ 150°C (TJ) Features: Low-Side Gate Driver IC Non-Inverting 8-CERDIP Package: Tube Package: 8-CDIP (0.300", 7.62mm) Mounting: Through Hole Part Status: Obsolete Family Name: TC4427A Categories: Integrated Circuits (ICs) Case / Package: 8-CERDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 56 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 936159-TC4427AMJA Operating Temperature Range: -55°C ~ 150°C (TJ) Features: Low-Side Gate Driver IC Non-Inverting 8-CERDIP Package: Tube Package: 8-CDIP (0.300", 7.62mm) Mounting: Through Hole Part Status: Obsolete Family Name: TC4427A Categories: Integrated Circuits (ICs) Case / Package: 8-CERDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 56 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - TC4427AMJA - 936159-TC4427AMJA - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - TC4427AMJA
936159-TC4427AMJA
PMIC - PMIC - Gate Drivers - TC4427AMJA 936159-TC4427AMJA
Manufacturer: Microchip Technology Win Source Part Number: 936159-TC4427AMJA Operating Temperature Range: -55°C ~ 150°C (TJ) Features: Low-Side Gate Driver IC Non-Inverting 8-CERDIP Package: Tube Package: 8-CDIP (0.300", 7.62mm) Mounting: Through Hole Part Status: Obsolete Family Name: TC4427A Categories: Integrated Circuits (ICs) Case / Package: 8-CERDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 56 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Microchip Technology
Win Source Part Number: 936159-TC4427AMJA
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Low-Side Gate Driver IC Non-Inverting 8-CERDIP
Package: Tube
Package: 8-CDIP (0.300", 7.62mm)
Mounting: Through Hole
Part Status: Obsolete
Family Name: TC4427A
Categories: Integrated Circuits (ICs)
Case / Package: 8-CERDIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Quantity per package: 56
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
PMIC - Gate Drivers - TC4427AMJA - Lingto Electronic Limited
Shenzhen, China
PMIC - Gate Drivers
TC4427AMJA
PMIC - Gate Drivers TC4427AMJA
IC GATE DRVR LOW-SIDE 8CERDIP

IC GATE DRVR LOW-SIDE 8CERDIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Gates Logic Gates
Product Number 936159-TC4427AMJA TC4427AMJA
Product Name PMIC - PMIC - Gate Drivers - TC4427AMJA PMIC - Gate Drivers
Gate Type Buffer/Driver Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

5-Channel 100MHz Transceiver - MYXAP54RHC806/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
2-input OR gate - 74AHCT1G32GV-Q100, - Nexperia B.V.
Specs
Gate Type OR
Supply Voltage +7.0
IC Package Type Other; SOT753 SOT753
View Details
4 suppliers
Gates and Inverters - 11C01FC - Quarktwin Technology Ltd.
Specs
Gate Type OR; NOR; NOR/OR Gate
Supply Voltage -4.75V ~ -5.5V
Output Type Differential
View Details
2 suppliers
Logic Gates - 2222705 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; AND
Logic Family AND
Inputs 2
View Details