Microchip Technology, Inc. PMIC - PMIC - Gate Drivers - TC4427AEUA713 TC4427AEUA713

Description
Manufacturer: Microchip Technology Win Source Part Number: 899168-TC4427AEUA713 Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Low-Side Gate Driver IC Non-Inverting 8-MSOP Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: TC4427 Categories: Integrated Circuits (ICs) Case / Package: 8-MSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 48 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: TC4427AEUA713-ND, TC4427AEUA713-NDR, TC4427AEUA713TR, TC4427AEUA713DKR, TC4427AEUA713CT
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 899168-TC4427AEUA713 Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Low-Side Gate Driver IC Non-Inverting 8-MSOP Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: TC4427 Categories: Integrated Circuits (ICs) Case / Package: 8-MSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 48 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: TC4427AEUA713-ND, TC4427AEUA713-NDR, TC4427AEUA713TR, TC4427AEUA713DKR, TC4427AEUA713CT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - TC4427AEUA713 - 899168-TC4427AEUA713 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - TC4427AEUA713
899168-TC4427AEUA713
PMIC - PMIC - Gate Drivers - TC4427AEUA713 899168-TC4427AEUA713
Manufacturer: Microchip Technology Win Source Part Number: 899168-TC4427AEUA713 Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Low-Side Gate Driver IC Non-Inverting 8-MSOP Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: TC4427 Categories: Integrated Circuits (ICs) Case / Package: 8-MSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 48 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: TC4427AEUA713-ND, TC4427AEUA713-NDR, TC4427AEUA713TR, TC4427AEUA713DKR, TC4427AEUA713CT

Manufacturer: Microchip Technology
Win Source Part Number: 899168-TC4427AEUA713
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: Low-Side Gate Driver IC Non-Inverting 8-MSOP
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: TC4427
Categories: Integrated Circuits (ICs)
Case / Package: 8-MSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 48 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: TC4427AEUA713-ND, TC4427AEUA713-NDR, TC4427AEUA713TR, TC4427AEUA713DKR, TC4427AEUA713CT

Buy Now Datasheet
PMIC - Gate Drivers - TC4427AEUA713 - Lingto Electronic Limited
Shenzhen, China
PMIC - Gate Drivers
TC4427AEUA713
PMIC - Gate Drivers TC4427AEUA713
IC GATE DRVR LOW-SIDE 8MSOP

IC GATE DRVR LOW-SIDE 8MSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Gates Logic Gates
Product Number 899168-TC4427AEUA713 TC4427AEUA713
Product Name PMIC - PMIC - Gate Drivers - TC4427AEUA713 PMIC - Gate Drivers
Gate Type Buffer/Driver Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - Multi-Function, Configurable - 100107DC - Lingto Electronic Limited
Specs
Gate Type NOT; NOR; XOR; XNOR
View Details
Logic Gates - 2222714 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter Schmitt Trigger
Logic Family Inverter Schmitt Trigger
Inputs 1
View Details
Triple 3-Input NAND - MYXAP54RHC10/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Gates and Inverters - Multi-Function, Configurable - 100130DC - Quarktwin Technology Ltd.
Specs
Gate Type D-Type Transparent Latch
Supply Voltage -4.2V ~ -5.7V
Output Type Standard
View Details