Low-Side Gate Driver IC Non-Inverting 8-PDIP
IC GATE DRVR LOW-SIDE 8DIP Product overview: TC4427ACPA from Microchip Technology is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-TC4427ACPA can be used for catalog matching and distributor lookup.
IC GATE DRVR LOW-SIDE 8DIP
Low-Side Gate Driver IC Non-Inverting 8-PDIP
Gate Drivers 1.5A Dual td Match
PDIP-8 Gate Drive ICs ROHS
MOSFET DRIVER, DUAL, LOW SIDE, DIP-8; No. of Channels:2Channels; Driver Configuration:Low Side; Power Switch Type:MOSFET; No. of Pins:8Pins; IC Case / Package:DIP; Input Type:Non-Inverting; Source Current:1.5A; Sink Current:1.5A RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | TC4427ACPA-ND | 730-TC4427ACPA | TC4427ACPA | TC4427ACPA | TC4427ACPA | TC4427ACPA | 92C6105 |
| Product Name | Gate Drivers | Gate Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers | Gate Drivers | Power Supply Chip >> Gate Drive ICs | Mosfet Driver, Dual, Low Side, Dip-8; No. Of Channels Microchip |
| Driver Type | Low-side | Low-side; Low-Side | Low-side | Low-side | |||
| Output Configuration | Noninverting | Noninverting; Non-Inverting | Inverting; Noninverting | ||||
| Output Current | 1.5 amps | 1.5 amps | 1.5 amps | ||||
| Supply Voltage | 4.5 to 18 volts | 4.5 to 18 volts | 18 to 4.5 volts | 4.5 to 18 volts | |||
| Rise Time | 25 ns | 25 ns | 25 ns |