IC GATE DRVR LOW-SIDE 8DFN Product overview: TC4426EMF from Microchip Technology is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-TC4426EMF can be used for catalog matching and distributor lookup.
Low-Side Gate Driver IC Inverting 8-DFN-S (6x5)
Low-Side Gate Driver IC Inverting 8-DFN-S (6x5)
IC GATE DRVR LOW-SIDE 8DFN
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 730-TC4426EMF | TC4426EMF-ND | TC4426EMF | TC4426EMF | TC4426EMF |
| Product Name | Gate Driver IC | Gate Drivers | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers |
| Driver Type | Low-side; Low-Side | Low-side | Low-side | ||
| Number of Outputs | 2; 2 | ||||
| Output Configuration | Inverting; Inverting | Inverting | Inverting | ||
| Output Current | 1.5 amps | 1.5 amps | 1.5 amps | ||
| Supply Voltage | 4.5 to 18 volts | 4.5 to 18 volts | 4.5 to 18 volts | 18 to 4.5 volts |