Microchip Technology, Inc. PMIC - PMIC - Gate Drivers - TC4426AMJA TC4426AMJA

Description
Manufacturer: Microchip Technology Win Source Part Number: 1264582-TC4426AMJA Packaging: Tube Mounting Style: Through Hole Channel Type: Independent Input Type: Inverting Driven Configuration: Low-Side Number of Drivers: 2 Gate Type: N-Channel, P-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.4V Current - Peak Output (Source, Sink): 1.5A, 1.5A Categories: Integrated Circuits Supplier Device Package: 8-CERDIP Status: Obsolete Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.telcom-semi.com Manufacturer Package: 8-CDIP Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Family Part Number: TC4426A Manufacturer Pack Quantity: 56 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 18V Rise / Fall Time: 25ns, 25ns
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1264582-TC4426AMJA Packaging: Tube Mounting Style: Through Hole Channel Type: Independent Input Type: Inverting Driven Configuration: Low-Side Number of Drivers: 2 Gate Type: N-Channel, P-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.4V Current - Peak Output (Source, Sink): 1.5A, 1.5A Categories: Integrated Circuits Supplier Device Package: 8-CERDIP Status: Obsolete Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.telcom-semi.com Manufacturer Package: 8-CDIP Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Family Part Number: TC4426A Manufacturer Pack Quantity: 56 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 18V Rise / Fall Time: 25ns, 25ns
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - TC4426AMJA - 1264582-TC4426AMJA - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - TC4426AMJA
1264582-TC4426AMJA
PMIC - PMIC - Gate Drivers - TC4426AMJA 1264582-TC4426AMJA
Manufacturer: Microchip Technology Win Source Part Number: 1264582-TC4426AMJA Packaging: Tube Mounting Style: Through Hole Channel Type: Independent Input Type: Inverting Driven Configuration: Low-Side Number of Drivers: 2 Gate Type: N-Channel, P-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.4V Current - Peak Output (Source, Sink): 1.5A, 1.5A Categories: Integrated Circuits Supplier Device Package: 8-CERDIP Status: Obsolete Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.telcom-semi.com Manufacturer Package: 8-CDIP Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Family Part Number: TC4426A Manufacturer Pack Quantity: 56 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 18V Rise / Fall Time: 25ns, 25ns

Manufacturer: Microchip Technology
Win Source Part Number: 1264582-TC4426AMJA
Packaging: Tube
Mounting Style: Through Hole
Channel Type: Independent
Input Type: Inverting
Driven Configuration: Low-Side
Number of Drivers: 2
Gate Type: N-Channel, P-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2.4V
Current - Peak Output (Source, Sink): 1.5A, 1.5A
Categories: Integrated Circuits
Supplier Device Package: 8-CERDIP
Status: Obsolete
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.telcom-semi.com
Manufacturer Package: 8-CDIP
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Family Part Number: TC4426A
Manufacturer Pack Quantity: 56
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 18V
Rise / Fall Time: 25ns, 25ns

Buy Now
Singapore, Singapore
Gate Driver IC
730-TC4426AMJA
Gate Driver IC 730-TC4426AMJA
IC GATE DRVR LOW-SIDE 8CERDIP Product overview: TC4426AMJA from Microchip Technology is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-TC4426AMJA can be used for catalog matching and distributor lookup.

IC GATE DRVR LOW-SIDE 8CERDIP Product overview: TC4426AMJA from Microchip Technology is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-TC4426AMJA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers - TC4426AMJA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
TC4426AMJA
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers TC4426AMJA
IC GATE DRVR LOW-SIDE 8CERDIP

IC GATE DRVR LOW-SIDE 8CERDIP

Supplier's Site
Gate Drivers - TC4426AMJA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
TC4426AMJA
Gate Drivers TC4426AMJA
Low-Side Gate Driver IC Inverting 8-CERDIP

Low-Side Gate Driver IC Inverting 8-CERDIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number 1264582-TC4426AMJA 730-TC4426AMJA TC4426AMJA TC4426AMJA
Product Name PMIC - PMIC - Gate Drivers - TC4426AMJA Gate Driver IC Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers Gate Drivers
Driver Type Low-side Low-side; Low-Side Low-side
Output Current 1.5 amps 1.5 amps 1.5 amps
Supply Voltage 4.5 to 18 volts 18 to 4.5 volts 4.5 to 18 volts
Rise Time 25 ns 25 ns 25 ns
Fall Time 25 ns 25 ns
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - CDC337DWR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 4.75 to 5.25 volts
Switching Frequency 80000 kHz
View Details
Specialty Logic - 1727-8639-6-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 14-VFQFN Exposed Pad
Packing Method Tape Reel
View Details