Gate Drivers 1.5A Dual MOSFET Dr Invert E Temp DFN8
Low-Side Gate Driver IC Inverting 8-DFN-S (6x5)
IC GATE DRVR LOW-SIDE 8DFN
| VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | TC4426AEMF713 | TC4426AEMF713 | TC4426AEMF713 |
| Product Name | Gate Drivers | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers |
| Driver Type | Low-side | ||
| Output Configuration | Inverting | ||
| Output Current | 1.5 amps | ||
| Supply Voltage | 4.5 to 18 volts | 18 to 4.5 volts | |
| Rise Time | 25 ns |