IC GATE DRVR LOW-SIDE 8DFN Product overview: TC4426AEMF from Microchip Technology is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-TC4426AEMF can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 1264581-TC4426AEMF
Packaging: Tube
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: 8-VDFN Exposed Pad
Mounting: SMD
Operating Supply Voltage: 4.5 V ~ 18 V
Channel Type: Independent
Input Type: Inverting
Driven Configuration: Low-Side
Number of Drivers: 2
Gate Type: N-Channel, P-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2.4V
Current - Peak Output (Source, Sink): 1.5A, 1.5A
Rise / Fall Time (Typ): 25ns, 25ns
Family Name: TC4426A
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.microchip.com
RoHS State: Request Verification
Manufacturer Package: 8-DFN-S (6x5)
Alternative Parts (Cross-Reference): MAX4426MJA/883B; MAX626MJA/883B; MAX626ESA+;
Introduction Date: July 03, 1997
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
IC GATE DRVR LOW-SIDE 8DFN
Low-Side Gate Driver IC Inverting 8-DFN-S (6x5)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 730-TC4426AEMF | 1264581-TC4426AEMF | TC4426AEMF | TC4426AEMF |
| Product Name | Gate Driver IC | PMIC - PMIC - Gate Drivers - TC4426AEMF | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers |
| Driver Type | Low-side; Low-Side | Low-side | Low-side | |
| Number of Outputs | 2; 2 | |||
| Output Configuration | Inverting; Inverting | Inverting | ||
| Output Current | 1.5 amps | 1.5 amps | 1.5 amps | |
| Supply Voltage | 4.5 to 18 volts | 4.5 to 18 volts | 18 to 4.5 volts | 4.5 to 18 volts |