Microchip Technology, Inc. Gate Driver IC TC4425MJA

Description
IC GATE DRVR LOW-SIDE 8CERDIP Product overview: TC4425MJA from Microchip Technology is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-TC4425MJA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC GATE DRVR LOW-SIDE 8CERDIP Product overview: TC4425MJA from Microchip Technology is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-TC4425MJA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Gate Driver IC
730-TC4425MJA
Gate Driver IC 730-TC4425MJA
IC GATE DRVR LOW-SIDE 8CERDIP Product overview: TC4425MJA from Microchip Technology is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-TC4425MJA can be used for catalog matching and distributor lookup.

IC GATE DRVR LOW-SIDE 8CERDIP Product overview: TC4425MJA from Microchip Technology is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-TC4425MJA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gate Drivers - TC4425MJA-ND - DigiKey
Thief River Falls, MN, United States
Gate Drivers
TC4425MJA-ND
Gate Drivers TC4425MJA-ND
Low-Side Gate Driver IC Inverting, Non-Inverting 8-CERDIP

Low-Side Gate Driver IC Inverting, Non-Inverting 8-CERDIP

Buy Now Datasheet
PMIC - PMIC - Gate Drivers - TC4425MJA - 1264578-TC4425MJA - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - TC4425MJA
1264578-TC4425MJA
PMIC - PMIC - Gate Drivers - TC4425MJA 1264578-TC4425MJA
Manufacturer: Microchip Technology Win Source Part Number: 1264578-TC4425MJA Packaging: Tube Mounting Style: Through Hole Channel Type: Independent Input Type: Inverting, Non-Inverting Driven Configuration: Low-Side Number of Drivers: 2 Gate Type: N-Channel, P-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.4V Current - Peak Output (Source, Sink): 3A, 3A Categories: Integrated Circuits Supplier Device Package: 8-CERDIP Status: Obsolete Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.telcom-semi.com Manufacturer Package: 8-CDIP Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Family Part Number: TC4425 Manufacturer Pack Quantity: 56 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 18V Rise / Fall Time: 23ns, 25ns

Manufacturer: Microchip Technology
Win Source Part Number: 1264578-TC4425MJA
Packaging: Tube
Mounting Style: Through Hole
Channel Type: Independent
Input Type: Inverting, Non-Inverting
Driven Configuration: Low-Side
Number of Drivers: 2
Gate Type: N-Channel, P-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2.4V
Current - Peak Output (Source, Sink): 3A, 3A
Categories: Integrated Circuits
Supplier Device Package: 8-CERDIP
Status: Obsolete
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.telcom-semi.com
Manufacturer Package: 8-CDIP
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Family Part Number: TC4425
Manufacturer Pack Quantity: 56
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 18V
Rise / Fall Time: 23ns, 25ns

Buy Now
Gate Drivers - TC4425MJA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
TC4425MJA
Gate Drivers TC4425MJA
Low-Side Gate Driver IC Inverting, Non-Inverting 8-CERDIP

Low-Side Gate Driver IC Inverting, Non-Inverting 8-CERDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers - TC4425MJA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
TC4425MJA
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers TC4425MJA
IC GATE DRVR LOW-SIDE 8CERDIP

IC GATE DRVR LOW-SIDE 8CERDIP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number 730-TC4425MJA TC4425MJA-ND 1264578-TC4425MJA TC4425MJA TC4425MJA
Product Name Gate Driver IC Gate Drivers PMIC - PMIC - Gate Drivers - TC4425MJA Gate Drivers Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
Driver Type Low-side; Low-Side Low-side Low-side Low-side
Output Configuration Inverting; Inverting, Non-Inverting Noninverting Noninverting Inverting; Noninverting
Output Current 3 amps 3 amps 3 amps 3 amps
Rise Time 23 ns 23 ns 23 ns 23 ns
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - DS75113M - Rochester Electronics
Texas Instruments
Specs
Package Type SOP; SOP16
Packing Method Tube; Tube; Other
View Details
 - 26LS29/BEA - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP16
Packing Method Tube; Tube; Other
View Details
 - 74HCT238D-Q100J - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOT109
Packing Method Tape Reel; Tape & Reel; Other
View Details