Microchip Technology, Inc. Gate Driver IC TC4425AVPA

Description
IC GATE DRVR LOW-SIDE 8DIP Product overview: TC4425AVPA from Microchip Technology is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-TC4425AVPA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC GATE DRVR LOW-SIDE 8DIP Product overview: TC4425AVPA from Microchip Technology is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-TC4425AVPA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Gate Driver IC
730-TC4425AVPA
Gate Driver IC 730-TC4425AVPA
IC GATE DRVR LOW-SIDE 8DIP Product overview: TC4425AVPA from Microchip Technology is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-TC4425AVPA can be used for catalog matching and distributor lookup.

IC GATE DRVR LOW-SIDE 8DIP Product overview: TC4425AVPA from Microchip Technology is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-TC4425AVPA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers - TC4425AVPA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
TC4425AVPA
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers TC4425AVPA
IC GATE DRVR LOW-SIDE 8DIP

IC GATE DRVR LOW-SIDE 8DIP

Supplier's Site
Gate Drivers - TC4425AVPA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
TC4425AVPA
Gate Drivers TC4425AVPA
Low-Side Gate Driver IC Inverting, Non-Inverting 8-PDIP

Low-Side Gate Driver IC Inverting, Non-Inverting 8-PDIP

Buy Now Datasheet
Mosfet Driver, 3A, Dual, Hs, 8Dip; Driver Configuration Microchip - 19T7868 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Driver, 3A, Dual, Hs, 8Dip; Driver Configuration Microchip
19T7868
Mosfet Driver, 3A, Dual, Hs, 8Dip; Driver Configuration Microchip 19T7868
MOSFET DRIVER, 3A, DUAL, HS, 8DIP; Driver Configuration:Low Side; Peak Output Current:4.5A; Supply Voltage Min:4.5V; Supply Voltage Max:18V; Driver Case Style:DIP; No. of Pins:8Pins; Input Delay:41ns; Output Delay:41ns; Operating RoHS Compliant: Yes

MOSFET DRIVER, 3A, DUAL, HS, 8DIP; Driver Configuration:Low Side; Peak Output Current:4.5A; Supply Voltage Min:4.5V; Supply Voltage Max:18V; Driver Case Style:DIP; No. of Pins:8Pins; Input Delay:41ns; Output Delay:41ns; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Mosfet Driver, Dip-8; No. Of Channels Microchip - 56K7428 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Driver, Dip-8; No. Of Channels Microchip
56K7428
Mosfet Driver, Dip-8; No. Of Channels Microchip 56K7428
MOSFET DRIVER, DIP-8; No. of Channels:2Channels; Driver Configuration:Low Side; Power Switch Type:MOSFET; No. of Pins:8Pins; Driver Case Style:DIP; Input Type:Inverting, Non-Inverting; Source Current:4.5A; Sink Current:4.5A; MSL:- RoHS Compliant: Yes

MOSFET DRIVER, DIP-8; No. of Channels:2Channels; Driver Configuration:Low Side; Power Switch Type:MOSFET; No. of Pins:8Pins; Driver Case Style:DIP; Input Type:Inverting, Non-Inverting; Source Current:4.5A; Sink Current:4.5A; MSL:- RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Gate Drivers
TC4425AVPA
Gate Drivers TC4425AVPA
Gate Drivers 3A Dual MOSFET Drvr

Gate Drivers 3A Dual MOSFET Drvr

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number 730-TC4425AVPA TC4425AVPA TC4425AVPA 19T7868 56K7428 TC4425AVPA
Product Name Gate Driver IC Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers Gate Drivers Mosfet Driver, 3A, Dual, Hs, 8Dip; Driver Configuration Microchip Mosfet Driver, Dip-8; No. Of Channels Microchip Gate Drivers
Driver Type Low-side; Low-Side Low-side
Number of Outputs 2; 2
Output Configuration Inverting; Inverting, Non-Inverting Inverting; Noninverting
Output Current 4.5 amps 4.5 amps 4.5 amps
Supply Voltage 4.5 to 18 volts 18 to 4.5 volts 4.5 to 18 volts 4.5 to 18 volts
Unlock Full Specs
to access all available technical data

Similar Products

 - 75150N - Rochester Electronics
Rochester Electronics
Specs
Package Type QFP; CQFP
Packing Method Tube; Tube; Other
View Details
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers - A6818KEPTR - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Packing Method Tape Reel; Tape & Reel (TR); Other
View Details
2 suppliers
Power - Gate Driver ICs - 2EDL8034F5B - 2EDL8034F5B - Infineon Technologies AG
Specs
Supply Voltage 8 to 17 volts
Propagation Delay 33 ns
Package Type PG-DSO-8
View Details