Microchip Technology, Inc. PMIC - PMIC - Gate Drivers - TC4424EOE713 TC4424EOE713

Description
Manufacturer: Microchip Technology Win Source Part Number: 936158-TC4424EOE713 Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Low-Side Gate Driver IC Non-Inverting 16-SOIC Package: 16-SOIC (0.295", 7.50mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: TC4424 Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 936158-TC4424EOE713 Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Low-Side Gate Driver IC Non-Inverting 16-SOIC Package: 16-SOIC (0.295", 7.50mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: TC4424 Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - TC4424EOE713 - 936158-TC4424EOE713 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - TC4424EOE713
936158-TC4424EOE713
PMIC - PMIC - Gate Drivers - TC4424EOE713 936158-TC4424EOE713
Manufacturer: Microchip Technology Win Source Part Number: 936158-TC4424EOE713 Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Low-Side Gate Driver IC Non-Inverting 16-SOIC Package: 16-SOIC (0.295", 7.50mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: TC4424 Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Microchip Technology
Win Source Part Number: 936158-TC4424EOE713
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: Low-Side Gate Driver IC Non-Inverting 16-SOIC
Package: 16-SOIC (0.295", 7.50mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: TC4424
Categories: Integrated Circuits (ICs)
Case / Package: 16-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
PMIC - Gate Drivers - TC4424EOE713 - Lingto Electronic Limited
Shenzhen, China
PMIC - Gate Drivers
TC4424EOE713
PMIC - Gate Drivers TC4424EOE713
IC GATE DRVR LOW-SIDE 16SOIC

IC GATE DRVR LOW-SIDE 16SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Gates Logic Gates
Product Number 936158-TC4424EOE713 TC4424EOE713
Product Name PMIC - PMIC - Gate Drivers - TC4424EOE713 PMIC - Gate Drivers
Gate Type Buffer/Driver Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 9210811P - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family CMOS; ULN
Inputs 7
Pin Count 16
View Details
Logic Function Nexperia - 24AC3099 - Newark, An Avnet Company
Specs
Supply Voltage 5.5V
Inputs 2
Operating Current 25 mA
View Details
Logic - Gates and Inverters - 5403LM - Lingto Electronic Limited
Specs
Gate Type NOT; AND; NAND
View Details
Gates and Inverters - 54LS27DMQB - Quarktwin Technology Ltd.
Specs
Gate Type NOR; NOR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details