Manufacturer: Microchip Technology
Win Source Part Number: 1264574-TC4424EMF
Packaging: Tube
Mounting Style: SMD
Channel Type: Independent
Input Type: Non-Inverting
Driven Configuration: Low-Side
Number of Drivers: 2
Gate Type: N-Channel, P-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2.4V
Current - Peak Output (Source, Sink): 3A, 3A
Categories: Integrated Circuits
Supplier Device Package: 8-DFN-S (6x5)
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Homepage: www.microchip.com
Manufacturer Package: 8-VDFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Family Part Number: TC4424
Manufacturer Pack Quantity: 60
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 18V
Rise / Fall Time: 23ns, 25ns
Low-Side Gate Driver IC Non-Inverting 8-DFN-S (6x5)
IC GATE DRVR LOW-SIDE 8DFN Product overview: TC4424EMF from Microchip Technology is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-TC4424EMF can be used for catalog matching and distributor lookup.
Low-Side Gate Driver IC Non-Inverting 8-DFN-S (6x5)
IC GATE DRVR LOW-SIDE 8DFN
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 1264574-TC4424EMF | TC4424EMF-ND | 730-TC4424EMF | TC4424EMF | TC4424EMF | TC4424EMF |
| Product Name | PMIC - PMIC - Gate Drivers - TC4424EMF | Gate Drivers | Gate Driver IC | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers |
| Driver Type | Low-side | Low-side | Low-side; Low-Side | Low-side | ||
| Output Configuration | Noninverting | Noninverting | Noninverting; Non-Inverting | Inverting; Noninverting | ||
| Output Current | 3 amps | 3 amps | 3 amps | 3 amps | ||
| Supply Voltage | 4.5 to 18 volts | 4.5 to 18 volts | 4.5 to 18 volts | 4.5 to 18 volts | 18 to 4.5 volts | |
| Rise Time | 23 ns | 23 ns | 23 ns | 23 ns |