Microchip Technology, Inc. No. Of Channels Microchip TC4424CPA.

Description
No. of Channels:2Channels; Driver Configuration:Low Side; Power Switch Type:MOSFET; No. of Pins:8Pins; IC Case / Package:DIP; Input Type:Non-Inverting; Source Current:3A; Sink Current:3A; Supply Voltage Min:4.5V; Input Delay:33ns RoHS Compliant: Yes
Datasheet
Description
No. of Channels:2Channels; Driver Configuration:Low Side; Power Switch Type:MOSFET; No. of Pins:8Pins; IC Case / Package:DIP; Input Type:Non-Inverting; Source Current:3A; Sink Current:3A; Supply Voltage Min:4.5V; Input Delay:33ns RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
No. Of Channels Microchip - 28AC3752 - Newark, An Avnet Company
Chicago, IL, United States
No. Of Channels Microchip
28AC3752
No. Of Channels Microchip 28AC3752
No. of Channels:2Channels; Driver Configuration:Low Side; Power Switch Type:MOSFET; No. of Pins:8Pins; IC Case / Package:DIP; Input Type:Non-Inverting; Source Current:3A; Sink Current:3A; Supply Voltage Min:4.5V; Input Delay:33ns RoHS Compliant: Yes

No. of Channels:2Channels; Driver Configuration:Low Side; Power Switch Type:MOSFET; No. of Pins:8Pins; IC Case / Package:DIP; Input Type:Non-Inverting; Source Current:3A; Sink Current:3A; Supply Voltage Min:4.5V; Input Delay:33ns RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Gate Drivers
Product Number 28AC3752
Product Name No. Of Channels Microchip
Supply Voltage 4.5 to ? volts
Unlock Full Specs
to access all available technical data

Similar Products

Gate Drivers - 620-1976-1-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Driver Type High-side; Low-side; Three-phase
Supply Voltage 5.5 to 50 volts
Rise Time 35 ns
View Details
4 suppliers
Power Distribution Switches, Load Drivers - AAT4684ITP-T1 - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Packing Method Cut Tape (CT); Other
View Details
 - 74HCT238D-Q100J - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOT109
Packing Method Tape Reel; Tape & Reel; Other
View Details