IC GATE DRVR LOW-SIDE 16SOIC
Gate Drivers 3A Dual MOSFET Drvr
Low-Side Gate Driver IC Non-Inverting 16-SOIC
| Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | TC4424AVOE713 | TC4424AVOE713 | TC4424AVOE713 |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers | Gate Drivers |
| Supply Voltage | 18 to 4.5 volts | 4.5 to 18 volts | |
| Packing Method | Tape Reel; Tape & Reel (TR); Other | Tape Reel; Tape & Reel (TR); Other | |
| Driver Type | Low-side | ||
| Output Configuration | Inverting; Noninverting | ||
| Output Current | 4.5 amps |