MOSFET DRIVER, 16SOIC; No. of Channels:2Channels; Driver Configuration:Low Side; Power Switch Type:MOSFET; No. of Pins:16Pins; IC Case / Package:SOIC; Input Type:Non-Inverting; Source Current:4.5A; Sink Current:4.5A; Input Delay:40nsRoHS Compliant: Yes
IC GATE DRVR LOW-SIDE 16SOIC
Low-Side Gate Driver IC Non-Inverting 16-SOIC
Gate Drivers 3A Dual MOSFET Drvr
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 63R7902 | TC4424AVOE | TC4424AVOE | TC4424AVOE |
| Product Name | Mosfet Driver, 16Soic; No. Of Channels Microchip | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers | Gate Drivers |
| Propagation Delay | 40 ns | |||
| Supply Voltage | 18 to 4.5 volts | 4.5 to 18 volts | ||
| Packing Method | Tube; Tube; Other | Tube; Tube; Other | ||
| Driver Type | Low-side | |||
| Output Configuration | Inverting; Noninverting |