Microchip Technology, Inc. PMIC - PMIC - Gate Drivers - TC4423MJA TC4423MJA

Description
Manufacturer: Microchip Technology Win Source Part Number: 936156-TC4423MJA Operating Temperature Range: -55°C ~ 150°C (TJ) Features: Low-Side Gate Driver IC Inverting 8-CERDIP Package: 8-CDIP (0.300", 7.62mm) Package: Tube Mounting: Through Hole Family Name: TC4423 Categories: Integrated Circuits (ICs) Case / Package: 8-CERDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 56 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 936156-TC4423MJA Operating Temperature Range: -55°C ~ 150°C (TJ) Features: Low-Side Gate Driver IC Inverting 8-CERDIP Package: 8-CDIP (0.300", 7.62mm) Package: Tube Mounting: Through Hole Family Name: TC4423 Categories: Integrated Circuits (ICs) Case / Package: 8-CERDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 56 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - TC4423MJA - 936156-TC4423MJA - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - TC4423MJA
936156-TC4423MJA
PMIC - PMIC - Gate Drivers - TC4423MJA 936156-TC4423MJA
Manufacturer: Microchip Technology Win Source Part Number: 936156-TC4423MJA Operating Temperature Range: -55°C ~ 150°C (TJ) Features: Low-Side Gate Driver IC Inverting 8-CERDIP Package: 8-CDIP (0.300", 7.62mm) Package: Tube Mounting: Through Hole Family Name: TC4423 Categories: Integrated Circuits (ICs) Case / Package: 8-CERDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 56 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Microchip Technology
Win Source Part Number: 936156-TC4423MJA
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Low-Side Gate Driver IC Inverting 8-CERDIP
Package: 8-CDIP (0.300", 7.62mm)
Package: Tube
Mounting: Through Hole
Family Name: TC4423
Categories: Integrated Circuits (ICs)
Case / Package: 8-CERDIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quantity per package: 56
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
PMIC - Gate Drivers - TC4423MJA - Lingto Electronic Limited
Shenzhen, China
PMIC - Gate Drivers
TC4423MJA
PMIC - Gate Drivers TC4423MJA
IC GATE DRVR LOW-SIDE 8CERDIP

IC GATE DRVR LOW-SIDE 8CERDIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Gates Logic Gates
Product Number 936156-TC4423MJA TC4423MJA
Product Name PMIC - PMIC - Gate Drivers - TC4423MJA PMIC - Gate Drivers
Gate Type Buffer/Driver Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 7512800P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; AND
Logic Family AND
Inputs 2
View Details
Logic - Logic - Gates and Inverters - 4023A/BCA - 924840-4023A/BCA - Win Source Electronics
Specs
Gate Type NOT
View Details
4 suppliers
Gates and Inverters - 5425DMQB - Quarktwin Technology Ltd.
Specs
Gate Type NOR; NOR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 4
View Details
Quad 2-input NAND gate - 74AHC00D-Q100J - Nexperia B.V.
Specs
Gate Type NAND
Supply Voltage +7.0
IC Package Type Other; SOT108-1 SOT108-1
View Details
7 suppliers