Microchip Technology, Inc. PMIC - PMIC - Gate Drivers - TC4423COE713 TC4423COE713

Description
Manufacturer: Microchip Technology Win Source Part Number: 899167-TC4423COE713 Operating Temperature Range: 0°C ~ 150°C (TJ) Features: Low-Side Gate Driver IC Inverting 16-SOIC Package: 16-SOIC (0.295", 7.50mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: TC4423 Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 31 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: TC4423COE713-ND, TC4423COE713TR, TC4423COE713DKR, TC4423COE713-NDR, TC4423COE713CT
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 899167-TC4423COE713 Operating Temperature Range: 0°C ~ 150°C (TJ) Features: Low-Side Gate Driver IC Inverting 16-SOIC Package: 16-SOIC (0.295", 7.50mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: TC4423 Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 31 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: TC4423COE713-ND, TC4423COE713TR, TC4423COE713DKR, TC4423COE713-NDR, TC4423COE713CT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - TC4423COE713 - 899167-TC4423COE713 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - TC4423COE713
899167-TC4423COE713
PMIC - PMIC - Gate Drivers - TC4423COE713 899167-TC4423COE713
Manufacturer: Microchip Technology Win Source Part Number: 899167-TC4423COE713 Operating Temperature Range: 0°C ~ 150°C (TJ) Features: Low-Side Gate Driver IC Inverting 16-SOIC Package: 16-SOIC (0.295", 7.50mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: TC4423 Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 31 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: TC4423COE713-ND, TC4423COE713TR, TC4423COE713DKR, TC4423COE713-NDR, TC4423COE713CT

Manufacturer: Microchip Technology
Win Source Part Number: 899167-TC4423COE713
Operating Temperature Range: 0°C ~ 150°C (TJ)
Features: Low-Side Gate Driver IC Inverting 16-SOIC
Package: 16-SOIC (0.295", 7.50mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: TC4423
Categories: Integrated Circuits (ICs)
Case / Package: 16-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 31 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: TC4423COE713-ND, TC4423COE713TR, TC4423COE713DKR, TC4423COE713-NDR, TC4423COE713CT

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Gates
Product Number 899167-TC4423COE713
Product Name PMIC - PMIC - Gate Drivers - TC4423COE713
Gate Type Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 54F64DM - Lingto Electronic Limited
Specs
Gate Type NOT
View Details
Logic Gates - 8228657 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; And
Supply Voltage 5.5 v
Logic Family And
View Details
5-Channel Level Translator w/ Bus Hold - MYXAP54RHC505/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Gates and Inverters - 54LS37FMQB - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details