Microchip Technology, Inc. PMIC - PMIC - Gate Drivers - TC4423AVOE TC4423AVOE

Description
Manufacturer: Microchip Technology Win Source Part Number: 1264570-TC4423AVOE Manufacturer Homepage: www.microchip.com Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Microchip Technology Win Source Part Number: 1264570-TC4423AVOE Manufacturer Homepage: www.microchip.com Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - TC4423AVOE - 1264570-TC4423AVOE - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - TC4423AVOE
1264570-TC4423AVOE
PMIC - PMIC - Gate Drivers - TC4423AVOE 1264570-TC4423AVOE
Manufacturer: Microchip Technology Win Source Part Number: 1264570-TC4423AVOE Manufacturer Homepage: www.microchip.com Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 1264570-TC4423AVOE
Manufacturer Homepage: www.microchip.com
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now
Dual 3A Gate Driver IC - 730-TC4423AVOE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual 3A Gate Driver IC
730-TC4423AVOE
Dual 3A Gate Driver IC 730-TC4423AVOE
3A Dual High-Speed Power MOSFET Drivers Product overview: TC4423AVOE from Microchip Technology is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3A. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Dual, 3A, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-TC4423AVOE can be used for catalog matching and distributor lookup.

3A Dual High-Speed Power MOSFET Drivers Product overview: TC4423AVOE from Microchip Technology is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3A. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Dual, 3A, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-TC4423AVOE can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Gate Drivers Gate Drivers
Product Number 1264570-TC4423AVOE 730-TC4423AVOE
Product Name PMIC - PMIC - Gate Drivers - TC4423AVOE Dual 3A Gate Driver IC
Unlock Full Specs
to access all available technical data

Similar Products

Power Distribution Switches, Load Drivers - UDN2982LW - Quarktwin Technology Ltd.
Specs
Driver Type High-side
Number of Outputs 8
Output Configuration Inverting; Noninverting
View Details
2 suppliers
Clock Buffers, Drivers - SI5330G-A00217-GM - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.63 volts
Switching Frequency 200000 kHz
View Details
Specialty Logic - 1727-2144-2-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type SOIC; "14-SOIC (0.154"", 3.90mm Width)"
Packing Method Tape Reel
View Details