Microchip Technology, Inc. Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers TC4423AVMF

Description
Manufacturer: Microchip Technology Win Source Part Number: 1323622-TC4423AVMF Category: Integrated Circuits (ICs)>Power Management (PMIC)>Gate Drivers Packaging: Tube Standard Package: 60 Mounting: Surface Mount Channel Type: Independent Input Type: Inverting Driven Configuration: Low-Side Number of Drivers: 2 Gate Type: N-Channel, P-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.4V Current - Peak Output (Source, Sink): 4.5A, 4.5A Rise / Fall Time (Typ): 12ns, 12ns Voltage - Supply: 4.5V ~ 18V Supplier Device Package: 8-DFN-S (6x5) Temperature Range - Operating: -40°C ~ 150°C (TJ) Case / Package: 8-VDFN Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Base Product Number: TC4423 RoHS Status: ROHS3 Compliant
Request a Quote
Description
Manufacturer: Microchip Technology Win Source Part Number: 1323622-TC4423AVMF Category: Integrated Circuits (ICs)>Power Management (PMIC)>Gate Drivers Packaging: Tube Standard Package: 60 Mounting: Surface Mount Channel Type: Independent Input Type: Inverting Driven Configuration: Low-Side Number of Drivers: 2 Gate Type: N-Channel, P-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.4V Current - Peak Output (Source, Sink): 4.5A, 4.5A Rise / Fall Time (Typ): 12ns, 12ns Voltage - Supply: 4.5V ~ 18V Supplier Device Package: 8-DFN-S (6x5) Temperature Range - Operating: -40°C ~ 150°C (TJ) Case / Package: 8-VDFN Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Base Product Number: TC4423 RoHS Status: ROHS3 Compliant
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TC4423A-TC4423AVMF is a dual-output MOSFET driver designed for high-speed applications, capable of delivering a peak output current of 4.5A. It operates within a supply voltage range of 4.5V to 18V and can drive capacitive loads of up to 1800 pF with rise and fall times of approximately 12 ns. The device features low output impedance of 2.5Ω, ensuring efficient operation even under large transients. It is compatible with TTL and CMOS logic levels, with input voltage thresholds of 0.8V for low and 2.4V for high signals. The TC4423A is available in an 8-pin DFN package, which provides enhanced power dissipation capabilities. It is rated for operation in a temperature range of -40°C to +150°C, making it suitable for a variety of applications, including switch mode power supplies and direct drive of small DC motors.

Datasheet Summary
Powered by GS/AI

The TC4423A-TC4423AVMF is a dual-output MOSFET driver designed for high-speed applications, capable of delivering a peak output current of 4.5A. It operates within a supply voltage range of 4.5V to 18V and can drive capacitive loads of up to 1800 pF with rise and fall times of approximately 12 ns. The device features low output impedance of 2.5Ω, ensuring efficient operation even under large transients. It is compatible with TTL and CMOS logic levels, with input voltage thresholds of 0.8V for low and 2.4V for high signals. The TC4423A is available in an 8-pin DFN package, which provides enhanced power dissipation capabilities. It is rated for operation in a temperature range of -40°C to +150°C, making it suitable for a variety of applications, including switch mode power supplies and direct drive of small DC motors.

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers - 1323622-TC4423AVMF - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
1323622-TC4423AVMF
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers 1323622-TC4423AVMF
Manufacturer: Microchip Technology Win Source Part Number: 1323622-TC4423AVMF Category: Integrated Circuits (ICs)>Power Management (PMIC)>Gate Drivers Packaging: Tube Standard Package: 60 Mounting: Surface Mount Channel Type: Independent Input Type: Inverting Driven Configuration: Low-Side Number of Drivers: 2 Gate Type: N-Channel, P-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.4V Current - Peak Output (Source, Sink): 4.5A, 4.5A Rise / Fall Time (Typ): 12ns, 12ns Voltage - Supply: 4.5V ~ 18V Supplier Device Package: 8-DFN-S (6x5) Temperature Range - Operating: -40°C ~ 150°C (TJ) Case / Package: 8-VDFN Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Base Product Number: TC4423 RoHS Status: ROHS3 Compliant

Manufacturer: Microchip Technology
Win Source Part Number: 1323622-TC4423AVMF
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Gate Drivers
Packaging: Tube
Standard Package: 60
Mounting: Surface Mount
Channel Type: Independent
Input Type: Inverting
Driven Configuration: Low-Side
Number of Drivers: 2
Gate Type: N-Channel, P-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2.4V
Current - Peak Output (Source, Sink): 4.5A, 4.5A
Rise / Fall Time (Typ): 12ns, 12ns
Voltage - Supply: 4.5V ~ 18V
Supplier Device Package: 8-DFN-S (6x5)
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Case / Package: 8-VDFN Exposed Pad
ECCN: EAR99
Fake Threat In the Open Market: 74
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Base Product Number: TC4423
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
PMIC - Gate Drivers - TC4423AVMF - Lingto Electronic Limited
Shenzhen, China
PMIC - Gate Drivers
TC4423AVMF
PMIC - Gate Drivers TC4423AVMF
IC GATE DRVR LOW-SIDE 8DFN

IC GATE DRVR LOW-SIDE 8DFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Gates Logic Gates
Product Number 1323622-TC4423AVMF TC4423AVMF
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers PMIC - Gate Drivers
Gate Type Buffer/Driver Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 2222733 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter Schmitt Trigger
Logic Family Inverter Schmitt Trigger
Inputs 1
View Details
Quad 2-input AND gate - 74AHCT08BZZ - Nexperia B.V.
Specs
Gate Type AND
Supply Voltage +7.0
IC Package Type Other; SOT8014-1 SOT8014-1
View Details
2 suppliers
Logic - Gates and Inverters - 5437DM - Lingto Electronic Limited
Specs
Gate Type NOT; NAND
Supply Voltage 2V (Low), 0.8V (High)
Operating Current 54 mA
View Details
Logic IC - 770-100101FCQR - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type OR; NOR
Logic Family 100K
Inputs 5
View Details
3 suppliers