Manufacturer: Microchip Technology
Win Source Part Number: 1264568-TC4422MJA
Packaging: Tube
Mounting Style: Through Hole
Channel Type: Single
Input Type: Non-Inverting
Driven Configuration: Low-Side
Number of Drivers: 1
Gate Type: IGBT, N-Channel, P-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2.4V
Current - Peak Output (Source, Sink): 9A, 9A
Categories: Integrated Circuits
Supplier Device Package: 8-CERDIP
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.telcom-semi.com
Manufacturer Package: 8-CDIP
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Family Part Number: TC4422
Manufacturer Pack Quantity: 56
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 18V
Rise / Fall Time: 60ns, 60ns
IC GATE DRVR LOW-SIDE 8CERDIP Product overview: TC4422MJA from Microchip Technology is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-TC4422MJA can be used for catalog matching and distributor lookup.
Low-Side Gate Driver IC Non-Inverting 8-CERDIP
Low-Side Gate Driver IC Non-Inverting 8-CERDIP
IC GATE DRVR LOW-SIDE 8CERDIP
MOSFET DRIVER, LOW-SIDE, DIP-8; No. of Channels:1Channels; Driver Configuration:Low Side; Power Switch Type:MOSFET; No. of Pins:8Pins; IC Case / Package:DIP; Input Type:Non-Inverting; Source Current:9A; Sink Current:9A; MSL:- RoHS Compliant: No
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 1264568-TC4422MJA | 730-TC4422MJA | TC4422MJA-ND | TC4422MJA | TC4422MJA | TC4422MJA | 92C6071 |
| Product Name | PMIC - PMIC - Gate Drivers - TC4422MJA | Gate Driver IC | Gate Drivers | Gate Drivers | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Mosfet Driver, Low-Side, Dip-8; No. Of Channels Microchip |
| Driver Type | Low-side | Low-side; Low-Side | Low-side | Low-side | Low-side | ||
| Output Configuration | Noninverting | Noninverting; Non-Inverting | Noninverting | Inverting; Noninverting | |||
| Output Current | 9 amps | 9 amps | 9 amps | 9 amps | |||
| Supply Voltage | 4.5 to 18 volts | 4.5 to 18 volts | 4.5 to 18 volts | 4.5 to 18 volts | 18 to 4.5 volts | ||
| Rise Time | 60 ns | 60 ns | 60 ns | 60 ns |