Microchip Technology, Inc. Ic, Fet Driver 9A, 4422, Dip8; Driver Configuration Microchip TC4422CPA..

Description
IC, FET DRIVER 9A, 4422, DIP8; Driver Configuration:Low Side; Peak Output Current:9A; Supply Voltage Min:4.5V; Supply Voltage Max:18V; Driver Case Style:DIP; No. of Pins:8Pins; Input Delay:30ns; Output Delay:33ns; Operating RoHS Compliant: Yes
Datasheet
Description
IC, FET DRIVER 9A, 4422, DIP8; Driver Configuration:Low Side; Peak Output Current:9A; Supply Voltage Min:4.5V; Supply Voltage Max:18V; Driver Case Style:DIP; No. of Pins:8Pins; Input Delay:30ns; Output Delay:33ns; Operating RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ic, Fet Driver 9A, 4422, Dip8; Driver Configuration Microchip - 26M3936 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Fet Driver 9A, 4422, Dip8; Driver Configuration Microchip
26M3936
Ic, Fet Driver 9A, 4422, Dip8; Driver Configuration Microchip 26M3936
IC, FET DRIVER 9A, 4422, DIP8; Driver Configuration:Low Side; Peak Output Current:9A; Supply Voltage Min:4.5V; Supply Voltage Max:18V; Driver Case Style:DIP; No. of Pins:8Pins; Input Delay:30ns; Output Delay:33ns; Operating RoHS Compliant: Yes

IC, FET DRIVER 9A, 4422, DIP8; Driver Configuration:Low Side; Peak Output Current:9A; Supply Voltage Min:4.5V; Supply Voltage Max:18V; Driver Case Style:DIP; No. of Pins:8Pins; Input Delay:30ns; Output Delay:33ns; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Gate Drivers
Product Number 26M3936
Product Name Ic, Fet Driver 9A, 4422, Dip8; Driver Configuration Microchip
Output Current 9 amps
Unlock Full Specs
to access all available technical data

Similar Products

 - 26LS29DM/B - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP16
Packing Method Tube; Tube; Other
View Details
Power Distribution Switches, Load Drivers - A6812KLWTR - Quarktwin Technology Ltd.
Specs
Driver Type High-side
Number of Outputs 20
Output Configuration Inverting; Noninverting
View Details
Gate Driver ICs - 1ED3250MC12H - Infineon Technologies AG
Infineon Technologies AG
Specs
Driver Type High-side
Output Current 5 amps
Supply Voltage 3.1 to 17 volts
View Details