Manufacturer: Microchip Technology
Win Source Part Number: 1264561-TC4422AVAT
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: TO-220-5
Operating Supply Voltage: 4.5 V ~ 18 V
Channel Type: Single
Driven Configuration: Low-Side
Number of Drivers: 1
Gate Type: IGBT, N-Channel, P-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2.4V
Current - Peak Output (Source, Sink): 10A, 10A
Rise / Fall Time (Typ): 38ns, 33ns
Family Name: TC4422A
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.microchip.com
Manufacturer Package: TO-220-5
Alternative Parts (Cross-Reference): IR44273LTRPBF; IR44252LTRPBF; UCC27322QDRQ1;
Introduction Date: April 29, 2005
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
IC GATE DRVR LOW-SIDE TO220-5 Product overview: TC4422AVAT from Microchip Technology is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TO220. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, TO220, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-TC4422AVAT can be used for catalog matching and distributor lookup.
Low-Side Gate Driver IC Non-Inverting TO-220-5
MOSFET DRIVER, LOW SIDE, TO-220-5; No. of Channels:1Channels; Driver Configuration:Low Side; Power Switch Type:MOSFET; No. of Pins:5Pins; IC Case / Package:TO-220; Input Type:Non-Inverting; Source Current:10A; Sink Current:10A; MSL:-RoHS Compliant: Yes
Low-Side Gate Driver IC Non-Inverting TO-220-5
Gate Drivers 9A Sngl MOSFET Drvr
IC GATE DRVR LOW-SIDE TO220-5
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 1264561-TC4422AVAT | 730-TC4422AVAT | TC4422AVAT-ND | 94M9813 | TC4422AVAT | TC4422AVAT | TC4422AVAT |
| Product Name | PMIC - PMIC - Gate Drivers - TC4422AVAT | TO220 Gate Driver IC | Gate Drivers | Mosfet Driver, Low Side, To-220-5; No. Of Channels Microchip | Gate Drivers | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers |
| Driver Type | Low-side | Low-side; Low-Side | Low-side | Low-side | Low-side | ||
| Output Current | 10 amps | 10 amps | 10 amps | 10 amps | |||
| Supply Voltage | 4.5 to 18 volts | 4.5 to 18 volts | 4.5 to 18 volts | 4.5 to 18 volts | 18 to 4.5 volts | ||
| Rise Time | 38 ns | 38 ns | 38 ns | 38 ns | |||
| Fall Time | 33 ns | 26 ns | 33 ns | 33 ns |