IC, FET DRIVER 9A, 4421, DIP8; Driver Configuration:Low Side; Peak Output Current:9A; Supply Voltage Min:4.5V; Supply Voltage Max:18V; Driver Case Style:DIP; No. of Pins:8Pins; Input Delay:30ns; Output Delay:33ns; Operating RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Gate Drivers |
| Product Number | 26M3935 |
| Product Name | Ic, Fet Driver 9A, 4421, Dip8; Driver Configuration Microchip |
| Output Current | 9 amps |