MOSFET DRIVER, LOW-SIDE, DIP-8; No. of Channels:1Channels; Driver Configuration:Low Side; Power Switch Type:MOSFET; No. of Pins:8Pins; Driver Case Style:DIP; Input Type:Inverting; Source Current:9A; Sink Current:9A; Input Delay:30ns RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Gate Drivers |
| Product Number | 28AC3748 |
| Product Name | Mosfet Driver, Low-Side, Dip-8; No. Of Channels Microchip |
| Driver Type | Low-side |