Low-Side Gate Driver IC Inverting TO-220-5
IC GATE DRVR LOW-SIDE TO220-5 Product overview: TC4421CAT from Microchip Technology is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TO220. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, TO220, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-TC4421CAT can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 1264556-TC4421CAT
Packaging: Tube
Mounting Style: Through Hole
Channel Type: Single
Input Type: Inverting
Driven Configuration: Low-Side
Number of Drivers: 1
Gate Type: IGBT, N-Channel, P-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2.4V
Current - Peak Output (Source, Sink): 9A, 9A
Categories: Integrated Circuits
Supplier Device Package: TO-220-5
Temperature Range - Operating: 0°C ~ 150°C
Manufacturer Homepage: www.telcom-semi.com
Manufacturer Package: TO-220-5
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Family Part Number: TC4421
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 18V
Rise / Fall Time: 60ns, 60ns
IC GATE DRVR LOW-SIDE TO220-5
Low-Side Gate Driver IC Inverting TO-220-5
MOSFET DRIVER, LOW-SIDE, TO-220; No. of Channels:1Channels; Driver Configuration:Low Side; Power Switch Type:MOSFET; No. of Pins:5Pins; IC Case / Package:TO-220; Input Type:Inverting; Source Current:9A; Sink Current:9A; MSL:- RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | TC4421CAT-ND | 730-TC4421CAT | 1264556-TC4421CAT | TC4421CAT | TC4421CAT | TC4421CAT | 54K2857 |
| Product Name | Gate Drivers | TO220 Gate Driver IC | PMIC - PMIC - Gate Drivers - TC4421CAT | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers | Gate Drivers | Mosfet Driver, Low-Side, To-220; No. Of Channels Microchip |
| Driver Type | Low-side | Low-side; Low-Side | Low-side | Low-side | Low-side | ||
| Output Configuration | Inverting | Inverting; Inverting | Inverting | ||||
| Output Current | 9 amps | 9 amps | 9 amps | 9 amps | |||
| Supply Voltage | 4.5 to 18 volts | 4.5 to 18 volts | 4.5 to 18 volts | 18 to 4.5 volts | 4.5 to 18 volts | ||
| Rise Time | 60 ns | 60 ns | 60 ns | 60 ns |