Microchip Technology, Inc. Gate Driver IC TC4421AVPA

Description
IC GATE DRVR LOW-SIDE 8DIP Product overview: TC4421AVPA from Microchip Technology is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-TC4421AVPA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC GATE DRVR LOW-SIDE 8DIP Product overview: TC4421AVPA from Microchip Technology is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-TC4421AVPA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Gate Driver IC
730-TC4421AVPA
Gate Driver IC 730-TC4421AVPA
IC GATE DRVR LOW-SIDE 8DIP Product overview: TC4421AVPA from Microchip Technology is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-TC4421AVPA can be used for catalog matching and distributor lookup.

IC GATE DRVR LOW-SIDE 8DIP Product overview: TC4421AVPA from Microchip Technology is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-TC4421AVPA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gate Drivers - TC4421AVPA-ND - DigiKey
Thief River Falls, MN, United States
Gate Drivers
TC4421AVPA-ND
Gate Drivers TC4421AVPA-ND
Low-Side Gate Driver IC Inverting 8-PDIP

Low-Side Gate Driver IC Inverting 8-PDIP

Buy Now Datasheet
Gate Drivers - TC4421AVPA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
TC4421AVPA
Gate Drivers TC4421AVPA
Low-Side Gate Driver IC Inverting 8-PDIP

Low-Side Gate Driver IC Inverting 8-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers - TC4421AVPA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
TC4421AVPA
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers TC4421AVPA
IC GATE DRVR LOW-SIDE 8DIP

IC GATE DRVR LOW-SIDE 8DIP

Supplier's Site
Mosfet Driver, Low Side, Dip-8; No. Of Channels Microchip - 20T6861 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Driver, Low Side, Dip-8; No. Of Channels Microchip
20T6861
Mosfet Driver, Low Side, Dip-8; No. Of Channels Microchip 20T6861
MOSFET DRIVER, LOW SIDE, DIP-8; No. of Channels:1Channels; Driver Configuration:Low Side; Power Switch Type:MOSFET; No. of Pins:8Pins; IC Case / Package:DIP; Input Type:Inverting; Source Current:10A; Sink Current:10A; Product Range:-RoHS Compliant: Yes

MOSFET DRIVER, LOW SIDE, DIP-8; No. of Channels:1Channels; Driver Configuration:Low Side; Power Switch Type:MOSFET; No. of Pins:8Pins; IC Case / Package:DIP; Input Type:Inverting; Source Current:10A; Sink Current:10A; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Gate Drivers
TC4421AVPA
Gate Drivers TC4421AVPA
Gate Drivers 9A Sngl MOSFET Drvr

Gate Drivers 9A Sngl MOSFET Drvr

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number 730-TC4421AVPA TC4421AVPA-ND TC4421AVPA TC4421AVPA 20T6861 TC4421AVPA
Product Name Gate Driver IC Gate Drivers Gate Drivers Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers Mosfet Driver, Low Side, Dip-8; No. Of Channels Microchip Gate Drivers
Driver Type Low-side; Low-Side Low-side Low-side Low-side
Number of Outputs 1; 1
Output Configuration Inverting; Inverting Inverting Inverting
Output Current 10 amps 10 amps 10 amps
Supply Voltage 4.5 to 18 volts 4.5 to 18 volts 4.5 to 18 volts 18 to 4.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - AAT1290IWO-T1C - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Output Configuration Inverting
Packing Method Tape Reel; Tape & Reel (TR); Other
View Details
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers - A6595KLWTR - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC
Packing Method Tape Reel; Tape & Reel (TR); Other
View Details
2 suppliers
Gate Drivers - 448-2ED1321S12MXUMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Driver Type Dual Gate Driver
Output Configuration Noninverting
Output Current 4.6 amps
View Details
3 suppliers