IC GATE DRVR LOW-SIDE 8SOIC Product overview: TC4420EOA713 from Microchip Technology is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-TC4420EOA713 can be used for catalog matching and distributor lookup.
Low-Side Gate Driver IC Non-Inverting 8-SOIC
Low-Side Gate Driver IC Non-Inverting 8-SOIC
Low-Side Gate Driver IC Non-Inverting 8-SOIC
IC GATE DRVR LOW-SIDE 8SOIC
Low-Side Gate Driver IC Non-Inverting 8-SOIC
GATE DRIVER IC, 4.5V-18V, SOIC ROHS COMPLIANT: YES
Low Side 1 MOSFET 6A 25ns 25ns 4.5V~18V 6A SOIC-8 Gate Drive ICs ROHS
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 730-TC4420EOA713 | TC4420EOA713TR-ND | TC4420EOA713 | TC4420EOA713 | TC4420EOA713 | 29AK8464 | TC4420EOA713 |
| Product Name | Gate Driver IC | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers | Gate Drivers | Gate Driver Ic, 4.5V-18V, Soic Rohs Compliant Microchip | Power Supply Chip >> Gate Drive ICs |
| Driver Type | Low-side; Low-Side | Low-side | Low-side | Low-side | |||
| Number of Outputs | 1; 1 | ||||||
| Output Configuration | Noninverting; Non-Inverting | Noninverting | Inverting; Noninverting | ||||
| Output Current | 6 amps | 6 amps | 6 amps | ||||
| Supply Voltage | 4.5 to 18 volts | 4.5 to 18 volts | 18 to 4.5 volts | 4.5 to 18 volts | 4.5 to 18 volts |