Microchip Technology, Inc. Gate Drivers TC4405EPA

Description
Low-Side Gate Driver IC Non-Inverting 8-PDIP
Request a Quote Datasheet
Description
Low-Side Gate Driver IC Non-Inverting 8-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gate Drivers - TC4405EPA-ND - DigiKey
Thief River Falls, MN, United States
Gate Drivers
TC4405EPA-ND
Gate Drivers TC4405EPA-ND
Low-Side Gate Driver IC Non-Inverting 8-PDIP

Low-Side Gate Driver IC Non-Inverting 8-PDIP

Buy Now Datasheet
Gate Drivers - TC4405EPA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
TC4405EPA
Gate Drivers TC4405EPA
Low-Side Gate Driver IC Non-Inverting 8-PDIP

Low-Side Gate Driver IC Non-Inverting 8-PDIP

Buy Now Datasheet
Sheung Wan, Hong Kong
Gate Drivers
TC4405EPA
Gate Drivers TC4405EPA
Gate Drivers 1.5A Dual Open-Drain

Gate Drivers 1.5A Dual Open-Drain

Buy Now Datasheet
Mosfet Driver, Dip-8; No. Of Channels Microchip - 92C6061 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Driver, Dip-8; No. Of Channels Microchip
92C6061
Mosfet Driver, Dip-8; No. Of Channels Microchip 92C6061
MOSFET DRIVER, DIP-8; No. of Channels:2Channels; Driver Configuration:Low Side; Power Switch Type:MOSFET; No. of Pins:8Pins; IC Case / Package:DIP; Input Type:Non-Inverting; Source Current:1.5A; Sink Current:1.5A; Input Delay:15ns RoHS Compliant: Yes

MOSFET DRIVER, DIP-8; No. of Channels:2Channels; Driver Configuration:Low Side; Power Switch Type:MOSFET; No. of Pins:8Pins; IC Case / Package:DIP; Input Type:Non-Inverting; Source Current:1.5A; Sink Current:1.5A; Input Delay:15ns RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers - TC4405EPA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
TC4405EPA
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers TC4405EPA
IC GATE DRVR LOW-SIDE 8DIP

IC GATE DRVR LOW-SIDE 8DIP

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number TC4405EPA-ND TC4405EPA TC4405EPA 92C6061 TC4405EPA
Product Name Gate Drivers Gate Drivers Gate Drivers Mosfet Driver, Dip-8; No. Of Channels Microchip Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
Driver Type Low-side Low-side
Output Configuration Noninverting Inverting; Noninverting
Output Current 1.5 amps 1.5 amps
Supply Voltage 4.5 to 18 volts 4.5 to 18 volts 18 to 4.5 volts
Rise Time 40 ns 40 ns
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers - DRV103H/2K5 - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type SOIC
Packing Method Tape Reel; Tape & Reel (TR); Other
View Details
2 suppliers
 - 74LVC2G240GF,115 - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOT1089
Packing Method Tape Reel; Tape & Reel; Other
View Details