Microchip Technology, Inc. Gate Drivers TC4405EOA713

Description
Low-Side Gate Driver IC Non-Inverting 8-SOIC
Request a Quote Datasheet
Description
Low-Side Gate Driver IC Non-Inverting 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gate Drivers - TC4405EOA713-ND - DigiKey
Thief River Falls, MN, United States
Gate Drivers
TC4405EOA713-ND
Gate Drivers TC4405EOA713-ND
Low-Side Gate Driver IC Non-Inverting 8-SOIC

Low-Side Gate Driver IC Non-Inverting 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers - 1345251-TC4405EOA713 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
1345251-TC4405EOA713
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers 1345251-TC4405EOA713
Win Source Part Number: 1345251-TC4405EOA713 Category: Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers Package: Tape & Reel Standard Package: 3,300 Channel Type: Independent Input Type: Non-Inverting Driven Configuration: Low-Side Number of Drivers: 2 Gate Type: IGBT, N-Channel, P-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.4V Current - Peak Output (Source, Sink): 1.5A, 1.5A Rise / Fall Time (Typ): 40ns, 40ns (Max) Voltage - Supply: 4.5V ~ 18V Mounting Type: Surface Mount Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 35 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: TC4405

Win Source Part Number: 1345251-TC4405EOA713
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
Package: Tape & Reel
Standard Package: 3,300
Channel Type: Independent
Input Type: Non-Inverting
Driven Configuration: Low-Side
Number of Drivers: 2
Gate Type: IGBT, N-Channel, P-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2.4V
Current - Peak Output (Source, Sink): 1.5A, 1.5A
Rise / Fall Time (Typ): 40ns, 40ns (Max)
Voltage - Supply: 4.5V ~ 18V
Mounting Type: Surface Mount
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 35 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: TC4405

Buy Now Datasheet
Singapore, Singapore
Gate Driver IC
730-TC4405EOA713
Gate Driver IC 730-TC4405EOA713
IC GATE DRVR LOW-SIDE 8SOIC Product overview: TC4405EOA713 from Microchip Technology is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-TC4405EOA713 can be used for catalog matching and distributor lookup.

IC GATE DRVR LOW-SIDE 8SOIC Product overview: TC4405EOA713 from Microchip Technology is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-TC4405EOA713 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gate Drivers - TC4405EOA713 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
TC4405EOA713
Gate Drivers TC4405EOA713
Low-Side Gate Driver IC Non-Inverting 8-SOIC

Low-Side Gate Driver IC Non-Inverting 8-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
Gate Drivers
TC4405EOA713
Gate Drivers TC4405EOA713
Gate Drivers 1.5A Dual Open-Drain

Gate Drivers 1.5A Dual Open-Drain

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers - TC4405EOA713 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
TC4405EOA713
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers TC4405EOA713
IC GATE DRVR LOW-SIDE 8SOIC

IC GATE DRVR LOW-SIDE 8SOIC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number TC4405EOA713-ND 1345251-TC4405EOA713 730-TC4405EOA713 TC4405EOA713 TC4405EOA713 TC4405EOA713
Product Name Gate Drivers Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers Gate Driver IC Gate Drivers Gate Drivers Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
Driver Type Low-side Low-side Low-side; Low-Side Low-side
Output Configuration Noninverting Noninverting Noninverting; Non-Inverting Inverting; Noninverting
Output Current 1.5 amps 1.5 amps 1.5 amps 1.5 amps
Supply Voltage 4.5 to 18 volts 4.5 to 18 volts 4.5 to 18 volts 4.5 to 18 volts 18 to 4.5 volts
Rise Time 40 ns 40 ns 40 ns 40 ns
Unlock Full Specs
to access all available technical data

Similar Products

Gate Driver IC - 730-2EDF7275KXUMA2 - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
Specs
Driver Type Dual Gate Driver; Half-Bridge
Number of Outputs 2; 2
Output Configuration Noninverting; Non-Inverting
View Details
6 suppliers
 - DS1488MX - Rochester Electronics
Texas Instruments
Specs
Package Type SOP; SOP14
Packing Method Tape Reel; Tape & Reel; Other
View Details
 - 75150N - Rochester Electronics
Rochester Electronics
Specs
Package Type QFP; CQFP
Packing Method Tube; Tube; Other
View Details