Microchip Technology, Inc. Gate Driver IC TC4404EPA

Description
IC GATE DRVR LOW-SIDE 8DIP Product overview: TC4404EPA from Microchip Technology is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-TC4404EPA can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC GATE DRVR LOW-SIDE 8DIP Product overview: TC4404EPA from Microchip Technology is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-TC4404EPA can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TC4404EPA is a dual open-drain MOSFET driver designed for high-speed applications, featuring independently programmable rise and fall times. It operates within a wide voltage range of 4.5V to 18V and has a low output impedance of 7Ω, allowing for efficient driving of capacitive loads with rise and fall times under 30 ns when tested with a 1000 pF load. The device is latch-up protected and can withstand reverse currents exceeding 500 mA, making it suitable for demanding electrical environments. It is capable of driving both MOSFETs and bipolar transistors, providing flexibility in various applications such as motor controls and non-overlapping totem pole drivers. The TC4404EPA is housed in an 8-lead PDIP package and operates over a temperature range of -40°C to +85°C, ensuring reliability in diverse conditions.

Datasheet Summary
Powered by GS/AI

The TC4404EPA is a dual open-drain MOSFET driver designed for high-speed applications, featuring independently programmable rise and fall times. It operates within a wide voltage range of 4.5V to 18V and has a low output impedance of 7Ω, allowing for efficient driving of capacitive loads with rise and fall times under 30 ns when tested with a 1000 pF load. The device is latch-up protected and can withstand reverse currents exceeding 500 mA, making it suitable for demanding electrical environments. It is capable of driving both MOSFETs and bipolar transistors, providing flexibility in various applications such as motor controls and non-overlapping totem pole drivers. The TC4404EPA is housed in an 8-lead PDIP package and operates over a temperature range of -40°C to +85°C, ensuring reliability in diverse conditions.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Gate Driver IC
730-TC4404EPA
Gate Driver IC 730-TC4404EPA
IC GATE DRVR LOW-SIDE 8DIP Product overview: TC4404EPA from Microchip Technology is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-TC4404EPA can be used for catalog matching and distributor lookup.

IC GATE DRVR LOW-SIDE 8DIP Product overview: TC4404EPA from Microchip Technology is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-TC4404EPA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gate Drivers - TC4404EPA-ND - DigiKey
Thief River Falls, MN, United States
Gate Drivers
TC4404EPA-ND
Gate Drivers TC4404EPA-ND
Low-Side Gate Driver IC Inverting 8-PDIP

Low-Side Gate Driver IC Inverting 8-PDIP

Buy Now Datasheet
Gate Drivers - TC4404EPA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
TC4404EPA
Gate Drivers TC4404EPA
Low-Side Gate Driver IC Inverting 8-PDIP

Low-Side Gate Driver IC Inverting 8-PDIP

Buy Now Datasheet
Sheung Wan, Hong Kong
Gate Drivers
TC4404EPA
Gate Drivers TC4404EPA
Gate Drivers 1.5A Dual Open-Drain

Gate Drivers 1.5A Dual Open-Drain

Buy Now Datasheet
Mosfet Driver, Dip-8; No. Of Channels Microchip - 92C6054 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Driver, Dip-8; No. Of Channels Microchip
92C6054
Mosfet Driver, Dip-8; No. Of Channels Microchip 92C6054
MOSFET DRIVER, DIP-8; No. of Channels:2Channels; Driver Configuration:Low Side; Power Switch Type:MOSFET; No. of Pins:8Pins; IC Case / Package:DIP; Input Type:Inverting; Source Current:1.5A; Sink Current:1.5A; Supply Voltage Min:4.5VRoHS Compliant: Yes

MOSFET DRIVER, DIP-8; No. of Channels:2Channels; Driver Configuration:Low Side; Power Switch Type:MOSFET; No. of Pins:8Pins; IC Case / Package:DIP; Input Type:Inverting; Source Current:1.5A; Sink Current:1.5A; Supply Voltage Min:4.5VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number 730-TC4404EPA TC4404EPA-ND TC4404EPA TC4404EPA 92C6054
Product Name Gate Driver IC Gate Drivers Gate Drivers Gate Drivers Mosfet Driver, Dip-8; No. Of Channels Microchip
Driver Type Low-side; Low-Side Low-side Low-side
Number of Outputs 2; 2
Output Configuration Inverting; Inverting Inverting Inverting
Output Current 1.5 amps 1.5 amps 1.5 amps
Supply Voltage 4.5 to 18 volts 4.5 to 18 volts 4.5 to 18 volts 4.5 to ? volts
Unlock Full Specs
to access all available technical data

Similar Products

 - 55450W/C - Rochester Electronics
Rochester Electronics
Specs
Package Type CFP14
Packing Method Tube; Tube; Other
View Details
LED Drivers - A6276ELW - Quarktwin Technology Ltd.
Allegro MicroSystems Inc.
Specs
Number of Outputs 16
Output Configuration Inverting; Shift Register
Output Voltage 4 volts
View Details
Gate Driver ICs - 2EDN7524G - Infineon Technologies AG
Infineon Technologies AG
Specs
Driver Type Low-side
Output Current 5 amps
Supply Voltage 4.2 to 20 volts
View Details