IC PWR DRIVER N-CHANNEL 1:1 8DIP
Power Switch/Driver 1:1 N-Channel 8-PDIP
Gate Drivers 1.5A Floating Load
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | TC4403EPA | TC4403EPA | TC4403EPA |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers | Power Distribution Switches, Load Drivers | Gate Drivers |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Packing Method | Tube; Tube; Other | Tube; Tube; Other | |
| Driver Type | Low-side |