Microchip Technology, Inc. Gate Drivers TC429MJA

Description
Low-Side Gate Driver IC Inverting 8-CERDIP
Request a Quote Datasheet
Description
Low-Side Gate Driver IC Inverting 8-CERDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gate Drivers - TC429MJA-ND - DigiKey
Thief River Falls, MN, United States
Gate Drivers
TC429MJA-ND
Gate Drivers TC429MJA-ND
Low-Side Gate Driver IC Inverting 8-CERDIP

Low-Side Gate Driver IC Inverting 8-CERDIP

Buy Now Datasheet
PMIC - PMIC - Gate Drivers - TC429MJA - 1264544-TC429MJA - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - TC429MJA
1264544-TC429MJA
PMIC - PMIC - Gate Drivers - TC429MJA 1264544-TC429MJA
Manufacturer: Microchip Technology Win Source Part Number: 1264544-TC429MJA Packaging: Tube Mounting Style: Through Hole Channel Type: Single Input Type: Inverting Driven Configuration: Low-Side Number of Drivers: 1 Gate Type: N-Channel, P-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.4V Current - Peak Output (Source, Sink): 6A, 6A Categories: Integrated Circuits Supplier Device Package: 8-CERDIP Status: Obsolete Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.telcom-semi.com Manufacturer Package: 8-CDIP Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Family Part Number: TC429 Manufacturer Pack Quantity: 56 MSL Level: Not Applicable Supply Voltage (V): 7V ~ 18V Rise / Fall Time: 23ns, 25ns

Manufacturer: Microchip Technology
Win Source Part Number: 1264544-TC429MJA
Packaging: Tube
Mounting Style: Through Hole
Channel Type: Single
Input Type: Inverting
Driven Configuration: Low-Side
Number of Drivers: 1
Gate Type: N-Channel, P-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2.4V
Current - Peak Output (Source, Sink): 6A, 6A
Categories: Integrated Circuits
Supplier Device Package: 8-CERDIP
Status: Obsolete
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.telcom-semi.com
Manufacturer Package: 8-CDIP
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Family Part Number: TC429
Manufacturer Pack Quantity: 56
MSL Level: Not Applicable
Supply Voltage (V): 7V ~ 18V
Rise / Fall Time: 23ns, 25ns

Buy Now
Singapore, Singapore
Gate Driver IC
730-TC429MJA
Gate Driver IC 730-TC429MJA
IC GATE DRVR LOW-SIDE 8CERDIP Product overview: TC429MJA from Microchip Technology is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-TC429MJA can be used for catalog matching and distributor lookup.

IC GATE DRVR LOW-SIDE 8CERDIP Product overview: TC429MJA from Microchip Technology is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-TC429MJA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers - TC429MJA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
TC429MJA
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers TC429MJA
IC GATE DRVR LOW-SIDE 8CERDIP

IC GATE DRVR LOW-SIDE 8CERDIP

Supplier's Site
Gate Drivers - TC429MJA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
TC429MJA
Gate Drivers TC429MJA
Low-Side Gate Driver IC Inverting 8-CERDIP

Low-Side Gate Driver IC Inverting 8-CERDIP

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number TC429MJA-ND 1264544-TC429MJA 730-TC429MJA TC429MJA TC429MJA
Product Name Gate Drivers PMIC - PMIC - Gate Drivers - TC429MJA Gate Driver IC Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers Gate Drivers
Driver Type Low-side Low-side Low-side; Low-Side Low-side
Output Configuration Inverting Inverting; Inverting Inverting
Output Current 6 amps 6 amps 6 amps 6 amps
Supply Voltage 7 to 18 volts 7 to 18 volts 18 to 7 volts 7 to 18 volts
Rise Time 23 ns 23 ns 23 ns 23 ns
Unlock Full Specs
to access all available technical data

Similar Products

 - 74AHCT573D,112 - Rochester Electronics
Nexperia B.V.
Specs
Package Type SO20
Packing Method Tube; Tube; Other
View Details
Clock Buffers, Drivers - CDCLVP2104RHDT - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 2.38 to 3.6 volts
Switching Frequency 2.00E6 kHz
View Details