Microchip Technology, Inc. PMIC - PMIC - Gate Drivers - TC429EOA TC429EOA

Description
Manufacturer: Microchip Technology Win Source Part Number: 936153-TC429EOA Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Low-Side Gate Driver IC Inverting 8-SOIC Package: 8-SOIC (0.154", 3.90mm Width) Package: Tube Mounting: Surface Mount Family Name: TC429 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 4 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 936153-TC429EOA Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Low-Side Gate Driver IC Inverting 8-SOIC Package: 8-SOIC (0.154", 3.90mm Width) Package: Tube Mounting: Surface Mount Family Name: TC429 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 4 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - TC429EOA - 936153-TC429EOA - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - TC429EOA
936153-TC429EOA
PMIC - PMIC - Gate Drivers - TC429EOA 936153-TC429EOA
Manufacturer: Microchip Technology Win Source Part Number: 936153-TC429EOA Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Low-Side Gate Driver IC Inverting 8-SOIC Package: 8-SOIC (0.154", 3.90mm Width) Package: Tube Mounting: Surface Mount Family Name: TC429 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 4 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Microchip Technology
Win Source Part Number: 936153-TC429EOA
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: Low-Side Gate Driver IC Inverting 8-SOIC
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: TC429
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 4 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Shenzhen, China
PMIC - Gate Drivers
TC429EOA
PMIC - Gate Drivers TC429EOA
IC GATE DRVR LOW-SIDE 8SOIC

IC GATE DRVR LOW-SIDE 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Gates Logic Gates
Product Number 936153-TC429EOA TC429EOA
Product Name PMIC - PMIC - Gate Drivers - TC429EOA PMIC - Gate Drivers
Gate Type Buffer/Driver Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 1660415 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Or
Supply Voltage 5.5 v
Logic Family Or
View Details
Quad 2-input NOR gate - 74AHCT02D-Q100J - Nexperia B.V.
Specs
Gate Type NOR
Supply Voltage +7.0
IC Package Type Other; SOT108-1 SOT108-1
View Details
6 suppliers
 - 54AC00/SDA-R - Rochester Electronics
Specs
Gate Type AND; NAND
Logic Family CMOS
IC Package Type Other; CFP14
View Details
4 suppliers