The TC429 is a high-speed, low-side MOSFET driver designed for applications requiring rapid switching of power MOSFETs. It features a peak output current capability of 6A and operates within a supply voltage range of 7V to 18V. The driver is compatible with TTL and CMOS logic levels, allowing for easy interfacing with various control circuits. With a low supply current of 5 mA at a logic '1' input and 0.5 mA at a logic '0', the TC429 is efficient in power consumption. It has a short delay time of 75 ns and can drive a capacitive load of 2500 pF to 18V in just 25 ns, making it suitable for applications such as switch-mode power supplies, CCD drivers, and Class D amplifiers. The device is available in a compact 8-pin SOIC package, which is advantageous for space-constrained designs. Engineers looking for a reliable and efficient MOSFET driver for high-speed applications may find the TC429 to be a suitable choice.
IC GATE DRVR LOW-SIDE 8DIP Product overview: TC429CPA from Microchip Technology is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-TC429CPA can be used for catalog matching and distributor lookup.
Low-Side Gate Driver IC Inverting 8-PDIP
IC GATE DRVR LOW-SIDE 8DIP
MOSFET DRIVER, LOW-SIDE, DIP-8; No. of Channels:1Channels; Driver Configuration:Low Side; Power Switch Type:MOSFET; No. of Pins:8Pins; IC Case / Package:DIP; Input Type:Inverting; Source Current:6A; Sink Current:6A; Input Delay:60ns RoHS Compliant: Yes
Low-Side Gate Driver IC Inverting 8-PDIP
| ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 730-TC429CPA | TC429CPA-ND | TC429CPA | TC429CPA | 54K2856 | TC429CPA |
| Product Name | Gate Driver IC | Gate Drivers | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Mosfet Driver, Low-Side, Dip-8; No. Of Channels Microchip | Gate Drivers |
| Driver Type | Low-side; Low-Side | Low-side | Low-side | Low-side | ||
| Number of Outputs | 1; 1 | |||||
| Output Configuration | Inverting; Inverting | Inverting | Inverting | |||
| Output Current | 6 amps | 6 amps | 6 amps | |||
| Supply Voltage | 7 to 18 volts | 7 to 18 volts | 18 to 7 volts | 7 to 18 volts |