Microchip Technology, Inc. PMIC - PMIC - Gate Drivers - TC428MJA TC428MJA

Description
Manufacturer: Microchip Technology Win Source Part Number: 936152-TC428MJA Operating Temperature Range: -55°C ~ 125°C (TA) Features: Low-Side Gate Driver IC Inverting, Non-Inverting 8-CERDIP Package: Tube Package: 8-CDIP (0.300", 7.62mm) Mounting: Through Hole Part Status: Obsolete Family Name: TC428 Categories: Integrated Circuits (ICs) Case / Package: 8-CERDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 56 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 936152-TC428MJA Operating Temperature Range: -55°C ~ 125°C (TA) Features: Low-Side Gate Driver IC Inverting, Non-Inverting 8-CERDIP Package: Tube Package: 8-CDIP (0.300", 7.62mm) Mounting: Through Hole Part Status: Obsolete Family Name: TC428 Categories: Integrated Circuits (ICs) Case / Package: 8-CERDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 56 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - TC428MJA - 936152-TC428MJA - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - TC428MJA
936152-TC428MJA
PMIC - PMIC - Gate Drivers - TC428MJA 936152-TC428MJA
Manufacturer: Microchip Technology Win Source Part Number: 936152-TC428MJA Operating Temperature Range: -55°C ~ 125°C (TA) Features: Low-Side Gate Driver IC Inverting, Non-Inverting 8-CERDIP Package: Tube Package: 8-CDIP (0.300", 7.62mm) Mounting: Through Hole Part Status: Obsolete Family Name: TC428 Categories: Integrated Circuits (ICs) Case / Package: 8-CERDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 56 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Microchip Technology
Win Source Part Number: 936152-TC428MJA
Operating Temperature Range: -55°C ~ 125°C (TA)
Features: Low-Side Gate Driver IC Inverting, Non-Inverting 8-CERDIP
Package: Tube
Package: 8-CDIP (0.300", 7.62mm)
Mounting: Through Hole
Part Status: Obsolete
Family Name: TC428
Categories: Integrated Circuits (ICs)
Case / Package: 8-CERDIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 56
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
PMIC - Gate Drivers - TC428MJA - Lingto Electronic Limited
Shenzhen, China
PMIC - Gate Drivers
TC428MJA
PMIC - Gate Drivers TC428MJA
IC GATE DRVR LOW-SIDE 8CERDIP

IC GATE DRVR LOW-SIDE 8CERDIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Gates Logic Gates
Product Number 936152-TC428MJA TC428MJA
Product Name PMIC - PMIC - Gate Drivers - TC428MJA PMIC - Gate Drivers
Gate Type Buffer/Driver Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 7705339P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Non-Inverting
Logic Family Non-Inverting
Inputs 1
View Details
Gates and Inverters - 54F13LMQB - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 4
View Details
Gates and Inverters - 1727-74AHC1GU04GZYLTR-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 1
View Details