Low-Side Gate Driver IC Inverting 8-CERDIP
Manufacturer: Microchip Technology
Win Source Part Number: 1264541-TC426MJA
Packaging: Tube
Mounting Style: Through Hole
Channel Type: Independent
Input Type: Inverting
Driven Configuration: Low-Side
Number of Drivers: 2
Gate Type: N-Channel, P-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2.4V
Current - Peak Output (Source, Sink): 1.5A, 1.5A
Categories: Integrated Circuits
Supplier Device Package: 8-CERDIP
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Homepage: www.telcom-semi.com
Manufacturer Package: 8-CDIP
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Family Part Number: TC426
Manufacturer Pack Quantity: 56
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 18V
Rise / Fall Time: 30ns, 30ns
IC GATE DRVR LOW-SIDE 8CERDIP Product overview: TC426MJA from Microchip Technology is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-TC426MJA can be used for catalog matching and distributor lookup.
IC GATE DRVR LOW-SIDE 8CERDIP
Low-Side Gate Driver IC Inverting 8-CERDIP
Gate Drivers 1.5A Dual H-Speed
MOSFET DRIVER, LOW-SIDE, DIP-8; No. of Channels:2Channels; Driver Configuration:Low Side; Power Switch Type:MOSFET; No. of Pins:8Pins; IC Case / Package:DIP; Input Type:Inverting; Source Current:1.5A; Sink Current:1.5A; MSL:- RoHS Compliant: Yes
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | TC426MJA-ND | 1264541-TC426MJA | 730-TC426MJA | TC426MJA | TC426MJA | TC426MJA | 96K4013 |
| Product Name | Gate Drivers | PMIC - PMIC - Gate Drivers - TC426MJA | Gate Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers | Gate Drivers | Mosfet Driver, Low-Side, Dip-8; No. Of Channels Microchip |
| Driver Type | Low-side | Low-side | Low-side; Low-Side | Low-side | Low-side | ||
| Output Configuration | Inverting | Inverting; Inverting | Inverting | ||||
| Output Current | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps | |||
| Supply Voltage | 4.5 to 18 volts | 4.5 to 18 volts | 4.5 to 18 volts | 18 to 4.5 volts | 4.5 to 18 volts | ||
| Rise Time | 30 ns | 30 ns | 30 ns | 30 ns |