Microchip Technology, Inc. No. Of Channels Microchip TC426COA.

Description
No. of Channels:2Channels; Driver Configuration:Low Side; Power Switch Type:MOSFET; No. of Pins:8Pins; Driver Case Style:SOIC; Input Type:Inverting; Source Current:1.5A; Sink Current:1.5A; Supply Voltage Min:4.5V; Input Delay:50ns RoHS Compliant: Yes
Description
No. of Channels:2Channels; Driver Configuration:Low Side; Power Switch Type:MOSFET; No. of Pins:8Pins; Driver Case Style:SOIC; Input Type:Inverting; Source Current:1.5A; Sink Current:1.5A; Supply Voltage Min:4.5V; Input Delay:50ns RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
No. Of Channels Microchip - 28AC3745 - Newark, An Avnet Company
Chicago, IL, United States
No. Of Channels Microchip
28AC3745
No. Of Channels Microchip 28AC3745
No. of Channels:2Channels; Driver Configuration:Low Side; Power Switch Type:MOSFET; No. of Pins:8Pins; Driver Case Style:SOIC; Input Type:Inverting; Source Current:1.5A; Sink Current:1.5A; Supply Voltage Min:4.5V; Input Delay:50ns RoHS Compliant: Yes

No. of Channels:2Channels; Driver Configuration:Low Side; Power Switch Type:MOSFET; No. of Pins:8Pins; Driver Case Style:SOIC; Input Type:Inverting; Source Current:1.5A; Sink Current:1.5A; Supply Voltage Min:4.5V; Input Delay:50ns RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Gate Drivers
Product Number 28AC3745
Product Name No. Of Channels Microchip
Supply Voltage 4.5 to ? volts
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - A8513KLYTR-3-T - Quarktwin Technology Ltd.
Allegro MicroSystems Inc.
Specs
Number of Outputs 1; 1
Output Configuration Inverting; SEPIC, Step-Up (Boost)
Output Current 0.1500 amps
View Details
Clock Buffers, Drivers - SI53362-B-GM - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.63 volts
Switching Frequency 200000 kHz
View Details
 - 74AHC244PW,112 - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOP; SSOP; TSSOP20
Packing Method Tube; Tube; Other
View Details