Microchip Technology, Inc. Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - TC3402VPE TC3402VPE

Description
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1211919-TC3402VPE Packaging: Bulk Polarity: Unipolar Number of Elements: 1 Interface: 2-Wire, Serial Number of Bits: 16 Number of A/D Converters: 1 Number of Channels: 4 Number of Pins: 16 Resolution: 2 B Number of Converters: 1 Conversion Rate: 400 sps Categories: Data Acquisition - ADCs/DACs - Special Purpose Case / Package: PDIP Sampling Rate: 400 sps Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Lead Free: Lead Free Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 1.8 V Max Operating Temperature: 85 °C Number of Analog Inputs: 4
Request a Quote
Description
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1211919-TC3402VPE Packaging: Bulk Polarity: Unipolar Number of Elements: 1 Interface: 2-Wire, Serial Number of Bits: 16 Number of A/D Converters: 1 Number of Channels: 4 Number of Pins: 16 Resolution: 2 B Number of Converters: 1 Conversion Rate: 400 sps Categories: Data Acquisition - ADCs/DACs - Special Purpose Case / Package: PDIP Sampling Rate: 400 sps Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Lead Free: Lead Free Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 1.8 V Max Operating Temperature: 85 °C Number of Analog Inputs: 4
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - TC3402VPE - 1211919-TC3402VPE - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - TC3402VPE
1211919-TC3402VPE
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - TC3402VPE 1211919-TC3402VPE
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1211919-TC3402VPE Packaging: Bulk Polarity: Unipolar Number of Elements: 1 Interface: 2-Wire, Serial Number of Bits: 16 Number of A/D Converters: 1 Number of Channels: 4 Number of Pins: 16 Resolution: 2 B Number of Converters: 1 Conversion Rate: 400 sps Categories: Data Acquisition - ADCs/DACs - Special Purpose Case / Package: PDIP Sampling Rate: 400 sps Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Lead Free: Lead Free Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 1.8 V Max Operating Temperature: 85 °C Number of Analog Inputs: 4

Manufacturer: Microchip Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1211919-TC3402VPE
Packaging: Bulk
Polarity: Unipolar
Number of Elements: 1
Interface: 2-Wire, Serial
Number of Bits: 16
Number of A/D Converters: 1
Number of Channels: 4
Number of Pins: 16
Resolution: 2 B
Number of Converters: 1
Conversion Rate: 400 sps
Categories: Data Acquisition - ADCs/DACs - Special Purpose
Case / Package: PDIP
Sampling Rate: 400 sps
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: 0 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 1.8 V
Max Operating Temperature: 85 °C
Number of Analog Inputs: 4

Buy Now
Analog-to-Digital Converter IC - 768-TC3402VPE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Analog-to-Digital Converter IC
768-TC3402VPE
Analog-to-Digital Converter IC 768-TC3402VPE
ADC Single Delta-Sigma 400sps 15-bit+Sign Serial 16-Pin PDIP Product overview: TC3402VPE from Microchip Technology is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Analog-to-Digital Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-TC3402VPE can be used for catalog matching and distributor lookup.

ADC Single Delta-Sigma 400sps 15-bit+Sign Serial 16-Pin PDIP Product overview: TC3402VPE from Microchip Technology is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Analog-to-Digital Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-TC3402VPE can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 1211919-TC3402VPE 768-TC3402VPE
Product Name Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - TC3402VPE Analog-to-Digital Converter IC
Interface Type Serial; 2-Wire, Serial 2-Wire, Serial
Package Type DIP; PDIP; PDIP Bulk
Packing Method Bulk; Bulk Bulk
Pins 16 16
Unlock Full Specs
to access all available technical data

Similar Products

Analogue to Digital Converters - 8209328P - RS Components, Ltd.
Specs
Package Type TSOT
Resolution 12 bits
ADC Type SAR; SAR
View Details
Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose - 1342598-SI8936D-IS4R - Win Source Electronics
Specs
Package Type SOIC
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Precision Integrating Analog Processors, offers Plug-in Second Source to Users of Telcom TC500 Integrating Dual Slope Front-end Chip - ALD500SCL - Advanced Linear Devices, Inc.
Specs
Package Type SOIC; SOIC16
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
5 suppliers