Microchip Technology, Inc. QSOP Analog-to-Digital Converter IC TC3401VQR

Description
ADC Single Delta-Sigma 400sps 15-bit+Sign Serial 16-Pin QSOP N Product overview: TC3401VQR from Microchip Technology is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, QSOP, Analog-to-Digital Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-TC3401VQR can be used for catalog matching and distributor lookup.
Request a Quote
Description
ADC Single Delta-Sigma 400sps 15-bit+Sign Serial 16-Pin QSOP N Product overview: TC3401VQR from Microchip Technology is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, QSOP, Analog-to-Digital Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-TC3401VQR can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
QSOP Analog-to-Digital Converter IC - 768-TC3401VQR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
QSOP Analog-to-Digital Converter IC
768-TC3401VQR
QSOP Analog-to-Digital Converter IC 768-TC3401VQR
ADC Single Delta-Sigma 400sps 15-bit+Sign Serial 16-Pin QSOP N Product overview: TC3401VQR from Microchip Technology is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, QSOP, Analog-to-Digital Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-TC3401VQR can be used for catalog matching and distributor lookup.

ADC Single Delta-Sigma 400sps 15-bit+Sign Serial 16-Pin QSOP N Product overview: TC3401VQR from Microchip Technology is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, QSOP, Analog-to-Digital Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-TC3401VQR can be used for catalog matching and distributor lookup.

Supplier's Site
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - TC3401VQR - 1155687-TC3401VQR - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - TC3401VQR
1155687-TC3401VQR
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - TC3401VQR 1155687-TC3401VQR
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1155687-TC3401VQR Packaging: Bulk Polarity: Unipolar Number of Elements: 1 Interface: 2-Wire, Serial Number of Bits: 16 Number of A/D Converters: 1 Number of Channels: 2 Number of Pins: 16 Resolution: 2 B Number of Converters: 1 Conversion Rate: 400 sps Output Voltage: 900 mV Categories: Data Acquisition - ADCs/DACs - Special Purpose Case / Package: QSOP Sampling Rate: 400 sps Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Lead Free: Lead Free Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 1.8 V Max Operating Temperature: 85 °C Nominal Supply Current: 300 µA Number of Analog Inputs: 2

Manufacturer: Microchip Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1155687-TC3401VQR
Packaging: Bulk
Polarity: Unipolar
Number of Elements: 1
Interface: 2-Wire, Serial
Number of Bits: 16
Number of A/D Converters: 1
Number of Channels: 2
Number of Pins: 16
Resolution: 2 B
Number of Converters: 1
Conversion Rate: 400 sps
Output Voltage: 900 mV
Categories: Data Acquisition - ADCs/DACs - Special Purpose
Case / Package: QSOP
Sampling Rate: 400 sps
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: 0 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 1.8 V
Max Operating Temperature: 85 °C
Nominal Supply Current: 300 µA
Number of Analog Inputs: 2

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 768-TC3401VQR 1155687-TC3401VQR
Product Name QSOP Analog-to-Digital Converter IC Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - TC3401VQR
Interface Type 2-Wire, Serial Serial; 2-Wire, Serial
Package Type Bulk SOP; QSOP
Packing Method Bulk Bulk; Bulk
Pins 16 16
Unlock Full Specs
to access all available technical data

Similar Products

Analogue to Digital Converters - 1913591P - RS Components, Ltd.
Specs
Package Type QSOP
Resolution 12 bits
ADC Type SAR; SAR
View Details
 - SI4736-C40-GUR - Rochester Electronics
Skyworks Solutions, Inc.
Specs
Package Type SOP; SSOP; SSOP-24
Packing Method Tape Reel; Tape & Reel
View Details
Data Acquisition - Analog to Digital Converters (ADC) - 5962-87591053X - Lingto Electronic Limited
Specs
Interface Type Parallel; Parallel
View Details