16 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 8-PDIP
16 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 8-PDIP
IC ADC 16BIT SIGMA-DELTA 8DIP
IC ADC 16BIT SIGMA-DELTA 8DIP
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | TC3400VPA-ND | TC3400VPA | TC3400VPA | TC3400VPA |
| Product Name | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | I2C; I2C | I2C; I²C | ||
| Package Type | DIP; PDIP; "8-DIP (0.300"", 7.62mm)" | DIP; 8-DIP (0.300\", 7.62mm) | DIP; 8-DIP (0.300\", 7.62mm) | |
| Packing Method | Tube | Tube; Tube | Tube; Tube | |
| Resolution | 16 bits | 16 bits | ||
| Operating Temperature | 0.0 to 85 C (32 to 185 F) | 0.0 to 85 C (32 to 185 F) | 0.0 to 85 C (32 to 185 F) |