Win Source Part Number: 1345233-TC33368VOM
Category: Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction)
Series: TC33368
Package: Bulk
Standard Package: 1
Mode: Critical Conduction (CRM)
Current - Startup: 16 mA
Voltage - Supply: 16V
Mounting Type: Surface Mount
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -25°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: TC33368
RoHS Status: Not applicable
PFC IC Critical Conduction (CRM) 16-SOIC
POWER FACTOR CONTROLLER
| Win Source Electronics | Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products |
| Product Number | 1345233-TC33368VOM | TC33368VOM | TC33368VOM |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) | PFC (Power Factor Correction) | Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) |