Microchip Technology, Inc. Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TC33269-3.3VVB

Description
LDO Regulator Pos 3.3V
Request a Quote Datasheet
Description
LDO Regulator Pos 3.3V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - TC33269-3.3VVB - Rochester Electronics
Newburyport, MA, United States
LDO Regulator Pos 3.3V

LDO Regulator Pos 3.3V

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - 1345226-TC33269-3.3VVB - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
1345226-TC33269-3.3VVB
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear 1345226-TC33269-3.3VVB
Win Source Part Number: 1345226-TC33269-3.3V VB Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Series: TC33269 Package: Bulk Standard Package: 1 Current - Output: 800mA Number of Regulators: 1 Output Type: Fixed Output Configuration: Positive Voltage - Input (Max): 20V Voltage - Output (Min/Fixed): 3.3V Mounting Type: Surface Mount Package / Case: TO-252-3, DPak (2 Leads + Tab) , SC-63 Supplier Device Package: DPAK-3 Temperature Range - Operating: -40°C ~ 85°C (TA) Protection Features: Over Current, Over Temperature ECCN: EAR99 Fake Threat In the Open Market: 45 pct. Current - Quiescent (Iq): 8 mA HTSUS: 8542.39.0001 Mfr: Microchip Technology Voltage Dropout (Max): 1.35V @ 800mA

Win Source Part Number: 1345226-TC33269-3.3VVB
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Series: TC33269
Package: Bulk
Standard Package: 1
Current - Output: 800mA
Number of Regulators: 1
Output Type: Fixed
Output Configuration: Positive
Voltage - Input (Max): 20V
Voltage - Output (Min/Fixed): 3.3V
Mounting Type: Surface Mount
Package / Case: TO-252-3, DPak (2 Leads + Tab) , SC-63
Supplier Device Package: DPAK-3
Temperature Range - Operating: -40°C ~ 85°C (TA)
Protection Features: Over Current, Over Temperature
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
Current - Quiescent (Iq): 8 mA
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Voltage Dropout (Max): 1.35V @ 800mA

Buy Now Datasheet
Singapore, Singapore
3.3V LDO Voltage Regulator IC
776-TC33269-3.3VVB
3.3V LDO Voltage Regulator IC 776-TC33269-3.3VVB
LDO REGULATOR POS 3.3V Product overview: TC33269-3.3VVB from Microchip Technology is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TC33269-3.3VVB can be used for catalog matching and distributor lookup.

LDO REGULATOR POS 3.3V Product overview: TC33269-3.3VVB from Microchip Technology is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TC33269-3.3VVB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear - TC33269-3.3VVB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
TC33269-3.3VVB
Voltage Regulators - Linear TC33269-3.3VVB
Linear Voltage Regulator IC Positive Fixed 1 Output 800mA DPAK-3

Linear Voltage Regulator IC Positive Fixed 1 Output 800mA DPAK-3

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number TC33269-3.3VVB 1345226-TC33269-3.3VVB 776-TC33269-3.3VVB TC33269-3.3VVB
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear 3.3V LDO Voltage Regulator IC Voltage Regulators - Linear
Package Type Other; D2PAK DPAK; Other; Bulk Other; Bulk DPAK; Other; TO-252-3, DPak (2 Leads + Tab), SC-63
Regulator Type Standard; Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed Fixed Fixed; Fixed
Special Features Input Overcurrent Protection
Unlock Full Specs
to access all available technical data