Win Source Part Number: 1345219-TC33163EPE
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Package: Bulk
Standard Package: 1
Current - Output: 3A
Output Type: Adjustable
Function: Step-Up, Step-Down
Topology: Boost, Buck
Frequency - Switching: 50kHz
Voltage - Output (Max): 40V
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 2.5V
Voltage - Input (Max): 40V
Synchronous Rectifier: No
Mounting Type: Through Hole
Package / Case: 16-DIP (0.400", 10.16mm)
Supplier Device Package: 16-PDIP
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 43 pct.
HTSUS: 8542.39.0001
Mfr: Microchip Technology
SWITCHING REGULATOR/CONTROLLER
Boost, Buck Switching Regulator IC Positive Adjustable 1 Output 3A 16-DIP (0.400", 10.16mm)
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1345219-TC33163EPE | TC33163EPE | TC33163EPE |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost, Buck | ||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | |
| Package Type | DIP; Other; Bulk | DIP; Other; 16-DIP (0.400\", 10.16mm) | |
| Special Features | Multiple Outputs; Synchronous Rectification | ||
| fsw | 50 kHz | 50 kHz |