Microchip Technology, Inc. Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators TC33163EOE

Description
Win Source Part Number: 1345222-TC33163EOE Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Package: Bulk Standard Package: 1 Current - Output: 3A Output Type: Adjustable Function: Step-Up, Step-Down Topology: Boost, Buck Frequency - Switching: 50kHz Voltage - Output (Max): 40V Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 2.5V Voltage - Input (Max): 40V Synchronous Rectifier: No Mounting Type: Surface Mount Package / Case: 16-SOIC (0.295", 7.50mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 30 pct. HTSUS: 8542.39.0001 Mfr: Microchip Technology
Request a Quote Datasheet
Description
Win Source Part Number: 1345222-TC33163EOE Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Package: Bulk Standard Package: 1 Current - Output: 3A Output Type: Adjustable Function: Step-Up, Step-Down Topology: Boost, Buck Frequency - Switching: 50kHz Voltage - Output (Max): 40V Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 2.5V Voltage - Input (Max): 40V Synchronous Rectifier: No Mounting Type: Surface Mount Package / Case: 16-SOIC (0.295", 7.50mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 30 pct. HTSUS: 8542.39.0001 Mfr: Microchip Technology
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - 1345222-TC33163EOE - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
1345222-TC33163EOE
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators 1345222-TC33163EOE
Win Source Part Number: 1345222-TC33163EOE Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Package: Bulk Standard Package: 1 Current - Output: 3A Output Type: Adjustable Function: Step-Up, Step-Down Topology: Boost, Buck Frequency - Switching: 50kHz Voltage - Output (Max): 40V Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 2.5V Voltage - Input (Max): 40V Synchronous Rectifier: No Mounting Type: Surface Mount Package / Case: 16-SOIC (0.295", 7.50mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 30 pct. HTSUS: 8542.39.0001 Mfr: Microchip Technology

Win Source Part Number: 1345222-TC33163EOE
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Package: Bulk
Standard Package: 1
Current - Output: 3A
Output Type: Adjustable
Function: Step-Up, Step-Down
Topology: Boost, Buck
Frequency - Switching: 50kHz
Voltage - Output (Max): 40V
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 2.5V
Voltage - Input (Max): 40V
Synchronous Rectifier: No
Mounting Type: Surface Mount
Package / Case: 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 30 pct.
HTSUS: 8542.39.0001
Mfr: Microchip Technology

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - TC33163EOE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
TC33163EOE
Voltage Regulators - DC DC Switching Regulators TC33163EOE
Boost, Buck Switching Regulator IC Positive Adjustable 1 Output 3A 16-SOIC (0.295", 7.50mm Width)

Boost, Buck Switching Regulator IC Positive Adjustable 1 Output 3A 16-SOIC (0.295", 7.50mm Width)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 1345222-TC33163EOE TC33163EOE
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators
Configuration / Function Boost, Buck
Output Voltage Type Adjustable / Variable; Adjustable Adjustable / Variable; Adjustable
Package Type SOIC; Other; Bulk SOIC; Other; 16-SOIC (0.295\", 7.50mm Width)
Special Features Multiple Outputs; Synchronous Rectification
fsw 50 kHz 50 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Switching Regulators - 1227213 - RS Components, Ltd.
Specs
Package Type Other; Sip
Efficiency 96 %
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Regulators - Linear + Switching - 620-1100-ND - DigiKey
Specs
Configuration / Function Buck
Package Type SOIC; Other; "24-SOIC (0.295"", 7.50mm Width)"
Output Voltage 3.3 volts
View Details
5 suppliers
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM22672MR-ADJ - 81454-LM22672MR-ADJ - Win Source Electronics
Specs
Configuration / Function Buck; Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 8-SO PowerPad
View Details
2 suppliers